location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-w004na Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-w004na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3W81EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Spectre x360 13-w004na Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Silver
  • - Intel® Core™ i7 i7-7500U 2.7 GHz
  • - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel® HD Graphics 620
  • - Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 57.8 Wh 13.4 h 65 W
  • - Windows 10 Home 64-bit
Long product name HP Spectre x360 13-w004na Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver :
The long product name of HP Spectre x360 13-w004na Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7500U (4M Cache, 2.7 GHz), 8GB LPDDR3 1866MHz, 512GB PCIe SSD, 13.3" FHD IPS Touch 1920 x 1080, WLAN, Bluetooth, WebCam, USB Type-C/RJ-45 Gigabit dongle, Windows 10 Home 64-bit
More>>>
HP Spectre x360 13-w004na Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver:
The official description of HP Spectre x360 13-w004na Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We designed the all-new Spectre x360 to be the object of your desire. Its four versatile modes were made for those who crave uninhibited freedom. With alluring power in our thinnest convertible frame, we’ve crafted a device that does it all. Why resist?

Seductively slim
Our thinnest x360 yet is irresistibly sleek and impressively versatile. The superb thinness of the micro-edge display lets you truly experience the immersive freedom of the four unique modes.

Captivating power
Prepare to accomplish more than you ever thought possible with up to 13.4 hours of battery life and HP Fast Charge. Get unrivaled all-day performance with a lightning-fast Intel® Core™ processor.

Enticing audio
With quad HP Speakers, HP Audio Boost, and custom tuning by the experts at Bang & Olufsen, entertainment comes to life with sound you can feel. Awaken your senses with PC audio perfection.

Windows 10
Do great things confidently with the familiar feel of Windows—only better.

7th generation Intel® Core™ processors
Powerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities.

IPS panel
No matter where you stand, this screen delivers clear, vivid images with 178° wide viewing angles, so everyone can get a great view.

Audio by Bang & Olufsen
HP speakers, custom-tuned in collaboration with experts at Bang & Olufsen, deliver rich, authentic sound. Don't just listen—let the immersive experience move you.

Quad-stereo speakers
Get ready for immersive audio you wouldn't expect from a laptop. Quad-stereo speakers deliver rich, full sound whether you're jamming out or staying in with a movie.

HP Audio Boost
Take your audio experience to the next level with smart amplification technology giving you loud, clear, and dynamic sound.

Sleek design
Easily take this thin and light PC from room to room or on the road. When your PC goes wherever you go, staying productive and entertained has never been easier.

USB 3.0 connector
With the world's most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Short summary description HP Spectre x360 13-w004na Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver:
This short summary of the HP Spectre x360 13-w004na Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 13-w004na, Intel® Core™ i7, 2.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP Spectre x360 13-w004na Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver:
This is an auto-generated long summary of HP Spectre x360 13-w004na Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP Spectre x360 13-w004na. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Housing material
Aluminium
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
B&O PLAY
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Performance
Motherboard chipset
Intel SoC
Electronic compass
Yes
Performance
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
57.8 Wh
Battery life (max)
13.4 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Weight & dimensions
Width
305 mm
Depth
218 mm
Height
13.8 mm
Weight *
1.29 kg
Packaging content
Interface adapters included
USB male - Ethernet LAN (RJ-45) female
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
8 GB