- - Hybrid (2-in-1) Convertible (Folder) Gold
- - Intel® Core™ i5 i5-6200U 2.3 GHz
- - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
- - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
- - 128 GB SSD
- - Intel® HD Graphics 520
- - Bluetooth 4.2
- - Lithium-Ion (Li-Ion) 41 Wh 10 h 45 W
- - Windows 10 Home 64-bit
Intel Core i5-6200U (3M Cache 2.3GHz), 13.3" Full HD LED 1920x1080, 8GB DDR4 2133MHz, 128GB SSD, Intel HD Graphics 520, WebCam, Wi-Fi 802.11 ac, Bluetooth 4.2, Windows 10 Home 64-bit
It's time to rethink how you use a laptop and try something radically new. Seamlessly shift between four modes for an entertainment experience that gets you closer to your screen than ever before.
The laptop will never be the same
With its 360 degree geared hinge you can easily shift from working in laptop mode, watching in stand mode, playing in tent mode and being on-the-go in tablet mode.
Take it anywhere
Designed with a smaller hinge, this is our thinnest, lightest Pavilion x360 ever. And with great battery life, your laptop is ready to entertain, anytime, anywhere.
A truly powerful audio experience
With HP Audio Boost and audio custom-tuned in collaboration with the experts at B&O PLAY, experience rich, authentic audio. Let the sound move you.
HP Lounge, get closer to the Artists you love
With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.
HP Pavilion x360 13-u062sa (ENERGY STAR), Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB
HP Pavilion x360 13-u062sa (ENERGY STAR). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Gold