Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp rp5800 Retail System 3.3 GHz i3-2120

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
rp5800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp5800 Retail System
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XZ879UA
Category
point of sale systems
POS Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4258
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 18 Nov 2019 15:48:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP rp rp5800 Retail System 3.3 GHz i3-2120 :
The short editorial description of HP rp rp5800 Retail System 3.3 GHz i3-2120

rp5800 Retail System - Intel Core i3-2120 (3.30GHz, 3MB, 2 cores), 2GB DDR3 1333MHz, 250GB HDD SATA 7200rpm, DVD-Rom, Gigabit LAN, 240W, Windows 7 Pro
More>>>
HP rp rp5800 Retail System 3.3 GHz i3-2120:
The official marketing text of HP rp rp5800 Retail System 3.3 GHz i3-2120 as supplied by the manufacturer

Advanced features enable retailers to standardize on one system to run mission critical operations. Expandable and highly configurable for easy implementation into your existing ecosystem; choose operating systems, Intel® processors, storage, and memory.

High performance
- Available with a choice of operating systems, Intel® processors, mass storage, removable media, and memory. The HP rp5800 has a flexible design that you can customize to fit your needs.
- The Intel® Core™ vPro™ processors provide hardware-based remote management technologies enabling a stable, secure and reliable IT infrastructure.
- Dual-integrated graphics ports, a VGA port and DisplayPort (new on this platform) provide support for both cashier-facing and a cashier-facing display to help create a richer and more engaging customer experience.
- Retail System configurations with RAID support and Solid State Drives enhance data protection and offer greater durability.

Expandable and configurable
- With extra memory slots, multiple PCI or PCI Express (PCIe) slots, 3.5”/5.25” bays, and optional optical drives, the HP rp5800 Retail System has a flexible design that you can customize to fit your retail environment.
- Choose the combination of HDD/SSD and ODD/eSATA storage devices that’s right for you. The HP rp5800 Retail System has 3 drive bays to allow you to take advantage of the latest technology while still working within your existing ecosystem.
- Connect to a broad range of point-of-sale peripherials [www.hp.com/go/pos] and options for greater productivity and flexibility to fit in your retail environment.

Stable and manageable
- Reliable, retail-hardened engineering helps reduce downtime and keep your store running smoothly. The ruggedized Retail system and 40ºC ambient temperature support extend longevity through your normal business activities. For more extreme environments, a 50ºC kit is available (on limited configurations).
- Intel® vPro™ Technology enables out-of-band management making it possible to do remote support of POS Systems in any power state and without a working operating system environment. It also facilitates remote management capabilities which assist retailers in managing many stores from one central location. This can also apply to digital signage applications for driving content remotely.

Works with your environment
- Designed to fit retail locations, the HP Integration Assembly, sold separately, is available in four parts. The Terminal Enclosure provides extra security and protection for cables, I/O ports and against dust, while the Integration Tray Assembly keeps peripherals neatly contained – either on top of the HP rp5800 Enclosure Assembly, the Heavy Duty Cash Draw or directly on the counter.
- With room for a keyboard, printer, and barcode scanner, the flexible design allows for various configurations depending on retailers’ needs. The Pole Mount Assembly and Display Arm Assembly enable the mounting of multiple monitors for customer and employee use.
- To make your transition to new hardware easier, the HP rp5800 Retail System has the same footprint and physical size as the HP rp5700 so it fits in your current space and offers broad OS support with Windows 7 and Microsoft Windows POSReady 2009.

Short summary description HP rp rp5800 Retail System 3.3 GHz i3-2120:
This short summary of the HP rp rp5800 Retail System 3.3 GHz i3-2120 data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp rp5800 Retail System, 3.3 GHz, 2nd gen Intel® Core™ i3, i3-2120, Intel® Q67 Express, Intel® Core™ i3, Intel Core i5, Intel Core i7, 2 GB

Long summary description HP rp rp5800 Retail System 3.3 GHz i3-2120:
This is an auto-generated long summary of HP rp rp5800 Retail System 3.3 GHz i3-2120 based on the first three specs of the first five spec groups.

HP rp5800 Retail System, rp. Processor frequency: 3.3 GHz, Processor family: 2nd gen Intel® Core™ i3, Processor model: i3-2120. Internal memory: 2 GB, Internal memory type: DDR3, Maximum internal memory: 16 GB. Total storage capacity: 250 GB, Storage media: HDD, HDD capacity: 250 GB. Graphics adapter manufacturer: Intel, Graphics adapter: HD Graphics 2000. Audio system: HD, Optical drive type: DVD-ROM

Processor
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.3 GHz
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i3
Processor model
The model number for the processor in a computer.
i3-2120
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® Q67 Express
Compatible processor series
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Intel® Core™ i3, Intel Core i5, Intel Core i7
Memory
Internal memory
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type
The type of internal memory such as RAM, GDDR5.
DDR3
Maximum internal memory
The maximum internal memory which is available in the product.
16 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Storage
Total storage capacity
The total amount of data that can be stored on the device.
250 GB
Storage media
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
HDD size
The amount of data that the hard drive can store.
3.5"
Graphics
Graphics adapter manufacturer
Intel
Graphics adapter
HD Graphics 2000
Multimedia
Audio system
System used to play music or speech.
HD
Optical drive type
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
Networking
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
7
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Line-out
Yes
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
2
Ports & interfaces
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
240 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 65 °C
Storage relative humidity (H-H)
0 - 95%
Non-operating altitude
0 - 9144 m
Operating altitude
0 - 3048 m
Certificates
Certification
FCC, B, CE, TUV
Ergonomics
Internal drive bays
2 x 3.5"
External drive bays
1 x 5.25"
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.84 kg
Security
Security features
AES, WPA, WPA2, WEP
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
338 x 379 x 100 mm
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4 DIMM
Power requirements
100 - 240 VAC, 50/60 Hz
Networking features
Gigabit LAN
Display
The description of display that can includes display type, resolution, size etc.
No
I/O ports
An interface on a device to which you can connect another device.
1 x DisplayPort 1 x Audio in 1 x Audio out 1 x RJ-12
Customer service details