location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8200 Elite MT + LE2201w Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8200 Elite MT + LE2201w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XY141ET_NK571AT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:11:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Elite 8200 Elite MT + LE2201w Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 320 W
  • - Intel® Core™ i7 i7-2600 3.4 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi
  • - AMD Radeon HD 6570 Intel® HD Graphics 2000
  • - Ethernet LAN
  • - Windows 7 Professional 64-bit
Long product name HP Compaq Elite 8200 Elite MT + LE2201w Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Micro Tower PC Black :
The long product name of HP Compaq Elite 8200 Elite MT + LE2201w Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-2600 (3.4GHz, 8MB L3), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA, SATA SuperMulti DVD-RW, AMD Radeon HD 6570, Windows 7 Professional 64 + LE2201w 55.9 cm (22") Widescreen LCD Monitor (NK571AT)
More>>>
HP Compaq Elite 8200 Elite MT + LE2201w Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Micro Tower PC Black:
The official description of HP Compaq Elite 8200 Elite MT + LE2201w Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq 8200 Elite Series incorporates the newest business PC technology with HP’s designs, and specific programs and services created for business including stable and lengthy lifecycles, and security and remote management solutions. The result is our best performing line of business PCs to date.

Features

Superior business PC technology
- The latest innovations combined with HP’s engineering excellence and new BIOS designs make the HP Compaq 8200 Elite Series the right choice for your business today and tomorrow.
- Featuring Intel® 2nd Generation Core™ vPro™ processors providing hardware-based remote management solutions that enable a stable, secure and reliable IT infrastructure.
- Configure your PC with industry-standard data drives and devices including a Media Card Reader that can accommodate up to 22 formats. Other options for your business include discrete graphics options, wireless networking.
- Includes HP ProtectTools™ Security Suite that helps to provide protection for your PC and verifies it does not become a point of vulnerability. HP ProtectTools™ is flexible allowing you to adopt only the modules that meet your security needs.

Efficient PC technologies for the environment
- HP has designed this product with materials free of brominated flame retardants (BFRs) and polyvinyl chloride (PVC) to help support your environmental initiatives.
- Reduce your impact on the environment and help lower operating costs with ENERGY STAR® qualified models certified as EPEAT® Gold.
- Easily optimize the PC’s power settings with HP’s exclusive Power Assistant application. You’re in control with HP Elite Series’ energy efficient options.

Stable, useful designs
- There is an HP Elite Series form factor to fit your workspace and performance requirements. Choose the Ultra-Slim Desktop with flexible mounting options, Small Form Factor, Microtower, or Convertible Minitower for the most expansion flexibility.
- With business needs in mind, we’ve placed line in and line out ports and USB ports up front for convenience. Connect dual external monitors via VGA and DisplayPort connectors to help you work more productively.
- When your deployments are scheduled over a lengthy period of time it’s good to know you’ll be able to get the same chassis over multiple deployments. Plan for a minimum of 15 months availability for the HP Compaq 8200 Elite Series.
- Protected by HP Services, including standard warranties geared toward corporate uses available. You’ll get fast, responsive support for timely problem resolution with the HP Standard Limited Warranty that provides onsite service.

Short summary description HP Compaq Elite 8200 Elite MT + LE2201w Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Micro Tower PC Black:
This short summary of the HP Compaq Elite 8200 Elite MT + LE2201w Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Elite 8200 Elite MT + LE2201w, 3.4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8200 Elite MT + LE2201w Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of HP Compaq Elite 8200 Elite MT + LE2201w Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Compaq Elite 8200 Elite MT + LE2201w. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6570. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2600
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Stepping
D2
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon HD 6570
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1350 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Micro Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® Q67 Express
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
Processor code
SR00B
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
52213
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
320 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width *
177 mm
Depth *
431 mm
Height *
377 mm
Weight *
9.3 kg
Packaging content
Display included *
Yes
Display diagonal
55.9 cm (22")
Display resolution
1680 x 1050 pixels
Contrast ratio (typical)
1000:1
Display brightness
250 cd/m²
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Other features
Networking features
Gigabit Ethernet
Graphics card family
AMD
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 06:07:02
Uk has collected 2 expert reviews for HP Compaq Elite 8200 Elite MT + LE2201w Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Micro Tower PC Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%