Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4720s

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4720s
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XX812EA
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21169
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 19:16:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP ProBook 4720s :
The short editorial description of HP ProBook 4720s

Intel Core i3-380M (2.53GHz, 3MB L3), 43.942 cm (17.3 ") LED HD+ Anti-Glare (1600 x 900), 3GB DDR3 SDRAM, 320GB 7200 rpm SATA II, DVD+/-RW SuperMulti DL LightScribe, ATI Mobility Radeon HD 5470, Broadcom 802.11b/g/n, Bluetooth 2.1+EDR, 2MP webcam, Windows 7 Home Premium 64
More>>>

HP ProBook 4720s:
The official marketing text of HP ProBook 4720s as supplied by the manufacturer
Take care of business with the stylish, affordable HP ProBook 4720s Notebook PC. This power-packed notebook has a 43,9 cm (17.3") HD+ display, a spill-resistant keyboard and numeric keypad, and wireless connectivity options for on-the-go professionals.

Features

- 43,9 cm (17.3") diagonal display with new brushed-aluminum design, sophisticated caviar color—for good looks and durability
- Wireless connectivity options—Wi-Fi CERTIFIED™ WLAN and Bluetooth®
- Enjoy the included ArcSoft TotalMedia Suite that allows you to play, edit and create video and audio files
- Choice of powerful, energy-efficient 2010 Intel® Core™ i3 and i5 processors for extra performance when you need it most
- Access e-mail, calendars, contacts and websites without waiting to boot up using HP QuickLook 3 and HP QuickWeb
- Enhanced security with HP ProtectTools software, optional HP Fingerprint Sensor, and Face Recognition for logging into Windows® and websites
- HP Power Assistant lets you conserve power, stretch battery run-time, accurately monitor your reported power needs and report workforce power consumption.
Short summary description HP ProBook 4720s:
This short summary of the HP ProBook 4720s data-sheet is auto-generated and uses the product title and the first six key specs.
HP ProBook ProBook 4720s, Enterprise, Intel HM57 Express, 8 GB, 2x SO-DIMM, 10 - 90%
Long summary description HP ProBook 4720s :

HP ProBook ProBook 4720s. Intel segment tagging: Enterprise. Motherboard chipset: Intel HM57 Express. Maximum internal memory: 8 GB, Memory slots: 2x SO-DIMM

This is an auto-generated long summary of HP ProBook 4720s based on the first three specs of the first five spec groups.
Design
Intel segment tagging
Enterprise
Processor
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM57 Express
Memory
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Operational conditions
Operating relative humidity (H-H)
10 - 90%
X