location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4525s Notebook PC AMD Phenom II P860 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4525s Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XX789EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111276646 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP ProBook 4525s Notebook PC AMD Phenom II P860 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Phenom II P860 2 GHz
  • - 39.6 cm (15.6") LED backlight
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 320 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 5470
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 3.5 h 90 W
  • - Windows 7 Professional 64-bit
Warranty: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook 4525s Notebook PC AMD Phenom II P860 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Professional :
The long product name of HP ProBook 4525s Notebook PC AMD Phenom II P860 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProBook 4525s AMD Phenom II Triple-Core Mobile P860 2.0GHz, 4GB 1066MHz DDR3 SDRAM, 320GB 7200rpm SATA II, DVD+/-RW SuperMulti DL, 39.6cm (15.6") LED-backlit HD, ATI Mobility RadeonTM HD 5470, 2 MP webcam, 802.11b/g/n 1x1 Wi-Fi & Bluetooth 3.0 + HS Combo, Windows® 7 Professional 64
More>>>
HP ProBook 4525s Notebook PC AMD Phenom II P860 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Professional:
The official description of HP ProBook 4525s Notebook PC AMD Phenom II P860 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take care of business with the stylish, affordable HP ProBook 4525s Notebook PC. This notebook has a 39.6 cm diagonal HD display, a spill-resistant keyboard and numeric keypad, and wireless connectivity options for on-the-go professionals.

- 39.6 cm diagonal display with new brushed-aluminum design, sophisticated caviar or champagne color options—for good looks and durability
- Extensive wireless connectivity options—HP Mobile Broadband, Wi-Fi CERTIFIED™ WLAN and Bluetooth®
- Enjoy the included ArcSoft TotalMedia Suite that allows you to play, edit and create video and audio files
- This notebook is powered by the latest AMD architecture, featuring AMD VISION Pro

Short summary description HP ProBook 4525s Notebook PC AMD Phenom II P860 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Professional:
This short summary of the HP ProBook 4525s Notebook PC AMD Phenom II P860 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4525s Notebook PC, AMD Phenom II, 2 GHz, 39.6 cm (15.6"), 4 GB, 320 GB, Windows 7 Professional

Long summary description HP ProBook 4525s Notebook PC AMD Phenom II P860 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Professional:
This is an auto-generated long summary of HP ProBook 4525s Notebook PC AMD Phenom II P860 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Professional based on the first three specs of the first five spec groups.

HP ProBook 4525s Notebook PC. Processor family: AMD Phenom II, Processor model: P860, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Professional. Weight: 2.39 kg

Design
Housing material
Aluminium
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
LED backlight
Yes
Processor
Processor manufacturer *
AMD
Processor family *
AMD Phenom II
Processor model *
P860
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 5470
Discrete graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
AMD M880G
Keyboard
Pointing device
Touchpad + Scroll zone
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee Total Protection, Norton Online Backup, WinZip 14.5
Operating system installed *
Windows 7 Professional
Battery
Number of battery cells
3
Battery life (max)
3.5 h
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Certificates
Wi-Fi certified
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
371.8 mm
Depth
249.6 mm
Height
27.7 mm
Weight *
2.39 kg
Other features
Manageability features
HP 3D DriveGuard
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 13:31:08
Uk has collected 7 expert reviews for HP ProBook 4525s Notebook PC AMD Phenom II P860 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Professional and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
techradar.com
Updated:
2013-09-27 13:31:07
The HP ProBook 4525s is a solidly built laptop with some excellent features for the price, but suffers from a single infuriating flaw that tarnishes the overall package. The all-black chassis is suitably solid, with a sleek metallic finish to the lid a...
Good Decent battery life, Good performance, Connectivity...
Bad Spongy keyboard, Awful touchpad...
60%
tracyandmatt.co.uk
Updated:
2013-09-27 13:31:07
There are more laptops sold these days than desktop PCs, and with fair reason - they offer the average user all they could want without the ugly beige box and monitor taking up all that space. They're sleek and powerful, widescreen and wireless and al...
Bottom line It's puzzling where the 4525 and 620 sit in HPs design ethos, they really do feel like an abandoned corporate line that's been hastily retooled for the consumer, and I'm prompted to say those two words again - solid and unspectacular. It's these two ma...
0%
consumersearch.com
Updated:
2013-09-27 13:31:07
The HP ProBook 4525s isn't the cheapest full-size laptop available, but reviews indicate that it is a much better deal than the cheapest cheap laptops, which are available for less than $400. This fixed retail configuration ships with a 2.2 GHz AMD Ath...
Good Inexpensive, Good features for the price, Durable design...
Bad Overly sensitive touchpad, Memory panel is hard to access...
0%
Country Distributor
United Kingdom 1 distributor(s)