location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XX046AA laptop case 40.6 cm (16") Briefcase Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XX046AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XX046AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111010684 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:32:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Bullet Points HP XX046AA laptop case 40.6 cm (16") Briefcase Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40.6 cm (16") Black, Grey
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 660 g
Long product name HP XX046AA laptop case 40.6 cm (16") Briefcase Black, Grey :
The long product name of HP XX046AA laptop case 40.6 cm (16") Briefcase Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Travel Essentials Kit - 40.6 cm (16")
More>>>
HP XX046AA laptop case 40.6 cm (16") Briefcase Black, Grey:
The official description of HP XX046AA laptop case 40.6 cm (16") Briefcase Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP 40,6 cm (16") carrying case bundle is the perfect complement to your notebook. It includes a 3- button optical mouse and a padded carrying case to protect your notebook while you are out and about.
- The HP Travel Essentials Kit - 40,6 cm (16") is the perfect travel companion. Keep your notebook safe in the padded inner compartment of the bag, and just plug and enjoy the freedom of working with the USB Optical Mouse everywhere you go.
- The HP Travel Essentials Bag – 40,6 cm (16”) is perfect to help you stay organized. It allows easy access to your phone, keys and tickets, while keeping your notebook safe in the padded inner compartment.
- No slips or mistakes! The HP USB Optical Mobile Mouse with its 1000 cpi ensures smooth tracking, even without a mouse pad. So you will get all the accuracy you need, whether you are at your desk or on the road.

Short summary description HP XX046AA laptop case 40.6 cm (16") Briefcase Black, Grey:
This short summary of the HP XX046AA laptop case 40.6 cm (16") Briefcase Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP XX046AA, Briefcase, 40.6 cm (16"), Shoulder strap, 660 g

Long summary description HP XX046AA laptop case 40.6 cm (16") Briefcase Black, Grey:
This is an auto-generated long summary of HP XX046AA laptop case 40.6 cm (16") Briefcase Black, Grey based on the first three specs of the first five spec groups.

HP XX046AA. Case type: Briefcase, Maximum screen size: 40.6 cm (16"), Shoulder strap. Weight: 660 g. Mouse included

Country Distributor
United Kingdom 1 distributor(s)