location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Core i5-2410M processor 2.3 GHz 3 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Core i5-2410M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XT664AV
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2022 22:09:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Intel Core i5-2410M processor 2.3 GHz 3 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-2410M 2.3 GHz
  • - 3 MB L3 PGA988
  • - Processor cores: 2 32 nm 64-bit 35 W
  • - Maximum internal memory supported by processor: 16 GB
Long product name HP Intel Core i5-2410M processor 2.3 GHz 3 MB L3 :
The long product name of HP Intel Core i5-2410M processor 2.3 GHz 3 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2410M (3M Cache, 2.30 GHz) Processor Upgrade
More>>>
HP Intel Core i5-2410M processor 2.3 GHz 3 MB L3:
The official description of HP Intel Core i5-2410M processor 2.3 GHz 3 MB L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Intel Core i5 processor delivers solid performance for everyday applications, plus the ability to increase speed as needed for demanding tasks.

Short summary description HP Intel Core i5-2410M processor 2.3 GHz 3 MB L3:
This short summary of the HP Intel Core i5-2410M processor 2.3 GHz 3 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Core i5-2410M, Intel® Core™ i5, PGA988, 32 nm, i5-2410M, 2.3 GHz, 64-bit

Long summary description HP Intel Core i5-2410M processor 2.3 GHz 3 MB L3:
This is an auto-generated long summary of HP Intel Core i5-2410M processor 2.3 GHz 3 MB L3 based on the first three specs of the first five spec groups.

HP Intel Core i5-2410M. Processor family: Intel® Core™ i5, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory clock speeds supported by processor: 1066,1333 MHz. Market segment: Mobile. Width: 37.5 mm, Depth: 37.5 mm. Temperature (max): 100 °C

Processor
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2410M
Processor base frequency *
2.3 GHz
Processor family *
Intel® Core™ i5
Processor cores *
2
Processor socket *
PGA988
Component for
Laptop
Processor lithography *
32 nm
Processor threads
4
System bus rate
5 GT/s
Processor operating modes *
64-bit
Processor boost frequency
2.9 GHz
Processor cache
3 MB
Processor cache type
L3
Thermal Design Power (TDP)
35 W
Box *
No
Processor
CPU multiplier (bus/core ratio)
23
Memory bandwidth supported by processor (max)
21.3 GB/s
Memory
Maximum internal memory supported by processor
16 GB
Memory clock speeds supported by processor
1066, 1333 MHz
Memory channels *
Dual-channel
ECC
No
Features
Market segment
Mobile
Weight & dimensions
Width
37.5 mm
Depth
37.5 mm
Other features
Temperature (max)
100 °C