location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 315eu MT AMD Athlon II X2 245 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
315eu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
315eu MT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XT365EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111319305 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP Compaq 315eu MT AMD Athlon II X2 245 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 230 W
  • - AMD Athlon II X2 245 2.9 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi
  • - AMD Radeon HD 3000
  • - Ethernet LAN 10100 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: Protected by HP Services, including a 1-1-1 standardTerms and conditions vary by country and/or Business Model.
Long product name HP Compaq 315eu MT AMD Athlon II X2 245 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Micro Tower PC Black :
The long product name of HP Compaq 315eu MT AMD Athlon II X2 245 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon II X2 245 (2.9GHz, 2MB L2), 2GB DDR3 SDRAM, 320GB 7200 rpm SATA, SATA SuperMulti LightScribe DVD-RW, ATI Radeon 3000, Windows 7 Professional 64
More>>>
HP Compaq 315eu MT AMD Athlon II X2 245 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Micro Tower PC Black:
The official description of HP Compaq 315eu MT AMD Athlon II X2 245 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Master the Basics. Empower your employees without going over budget. The affordable Compaq 315eu MT puts the power of computing into a stylish package.

Features

Basic design
- With Windows 7 Professional or FreeDos, a high-capacity hard drive, up to 4GB PC3-10600 (DDR3-1333) of system memory and an Athlon II X2 215 Processor, you can use the computer right out of the box and get right down to business.

Stylish simplicity with room to grow
- The sleek Compaq 315eu MT includes PCIe x16 + 2 PCI slots, unlike similarly priced computers with limited expandability. With hard-drive capacity up to 750GB, you have ample space for files and programs.
- Quickly connect and transfer information to and from external devices with the 6-in-1 digital media reader and six easy-to-access Hi-Speed 2.0 USB ports.
- Using LightScribe technology, the Super-Multi DVD drive etches custom labels onto burned media.
- You can communicate instantly and securely with employees, clients and prospects while Mc Afee Antivirus protects your enterprise from unsecure websites and viruses.

Environmentally friendly
- Designed for energy-efficiency, the 315eu MT is manufactured with the environment in mind. With HP Total Care, trade in, trade up, recycle or donate your old technology responsibly and securely so proprietary information and employee information don’t fall into the wrong hands.
- The Compaq 315eu MT is built with the environment in mind. With HP Total Care, trade in, trade up, recycle or donate old technology responsibly and securely so proprietary information and employee data don’t fall into the wrong hands.

Reliability without the worry
- Productivity won’t be hindered with Compaq 315eu MT’s consistent performance All Compaq PCs are backed by HP the world’s #1 PC brand in quality and service.
- Protected by our standard, one-year warranty with extended coverage plans available, you can expect award-winning support and service for your IT investment. We simplify technology so you can focus on business!

Short summary description HP Compaq 315eu MT AMD Athlon II X2 245 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Micro Tower PC Black:
This short summary of the HP Compaq 315eu MT AMD Athlon II X2 245 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 315eu MT, 2.9 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq 315eu MT AMD Athlon II X2 245 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of HP Compaq 315eu MT AMD Athlon II X2 245 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Compaq 315eu MT. Processor frequency: 2.9 GHz, Processor family: AMD Athlon II X2, Processor model: 245. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 3000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Micro Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X2
Processor model *
245
Processor cores
2
Processor threads
2
Processor frequency *
2.9 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
AMD Radeon HD 3000
On-board graphics card model *
AMD Radeon HD 3000
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10100 Mbit/s
Wi-Fi *
No
Wi-Fi standards
Not supported
Ports & interfaces
USB 2.0 ports quantity *
7
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Combo headphone/mic port
No
S/PDIF out port
No
DC-in jack
No
Ports & interfaces
SmartCard slot
No
Design
Chassis type *
Micro Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD 760G
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
No
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Power
Power supply *
230 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width *
16.5 mm
Depth *
36.5 mm
Height *
37.3 mm
Weight *
10.2 kg
Packaging content
Display included *
No
AC adapter included
No
Other features
LightScribe
Yes
Networking features
Ethernet, Fast Ethernet
Graphics card family
AMD