location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro XT283ES PC AMD Phenom II X6 1045T 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 440 Windows 7 Professional Mini Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3135
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XT283ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XT283ES
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro XT283ES PC AMD Phenom II X6 1045T 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 440 Windows 7 Professional Mini Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - AMD Phenom II X6 1045T 2.7 GHz
  • - 8 GB DDR3-SDRAM 4 x 2 GB
  • - 750 GB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 440 1.54 TB
  • - Ethernet LAN 10,100 Mbit/s
  • - Windows 7 Professional 64-bit
More>>>
Short summary description HP Pro XT283ES PC AMD Phenom II X6 1045T 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 440 Windows 7 Professional Mini Tower Black:
This short summary of the HP Pro XT283ES PC AMD Phenom II X6 1045T 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 440 Windows 7 Professional Mini Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro XT283ES, 2.7 GHz, AMD Phenom II X6, 8 GB, 750 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro XT283ES PC AMD Phenom II X6 1045T 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 440 Windows 7 Professional Mini Tower Black:
This is an auto-generated long summary of HP Pro XT283ES PC AMD Phenom II X6 1045T 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 440 Windows 7 Professional Mini Tower Black based on the first three specs of the first five spec groups.

HP Pro XT283ES. Processor frequency: 2.7 GHz, Processor family: AMD Phenom II X6, Processor model: 1045T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 440. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Phenom II X6
Processor model *
1045T
Processor cores
6
Processor frequency *
2.7 GHz
Processor cache
6 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
4 x 2 GB
Memory slots
4x DIMM
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Total HDDs capacity
750 GB
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® GT 440
Discrete graphics card memory
1.54 TB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
Yes
Expansion slots
PCI Express x1 slots
3
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Number of 3.5" bays
3
Number of 5.25" bays
2
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD 760G
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Trial software
Microsoft Office 2010
Bundled software
Mozilla Firefox Roxio Creator Business 10 HD Corel WinDVD 8 McAfee Total Protection Anti-Virus HP Power Manager v2.0 HP ProtectTools Suite SMB HP Total Care Advisor
Power
Power supply *
300 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
185 mm
Depth *
416 mm
Height *
385 mm
Weight *
7.58 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Networking topology
Fast Ethernet
LightScribe
Yes
TV tuner integrated
No
Built-in camera
No
Graphics card family
NVIDIA