Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart 610-1080fr 3.2GHz i5-650 Desktop Black PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
610
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchSmart 610-1080fr
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XT120EA
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9474
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 20 Dec 2017 06:24:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP TouchSmart 610-1080fr 3.2GHz i5-650 Desktop Black PC:
This short summary of the HP TouchSmart 610-1080fr 3.2GHz i5-650 Desktop Black PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP TouchSmart TouchSmart 610-1080fr, 3.2 GHz, Intel Core i5-xxx, 8 GB, 2000 GB, Blu-Ray DVD Combo, Windows 7 Home Premium
Long summary description HP TouchSmart 610-1080fr 3.2GHz i5-650 Desktop Black PC :

HP TouchSmart TouchSmart 610-1080fr. Processor frequency: 3.2 GHz, Processor family: Intel Core i5-xxx, Processor model: i5-650. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2000 GB. Optical drive type: Blu-Ray DVD Combo. On-board graphics adapter model: Intel® HD Graphics, Discrete graphics adapter model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC. Colour of product: Black

This is an auto-generated long summary of HP TouchSmart 610-1080fr 3.2GHz i5-650 Desktop Black PC based on the first three specs of the first five spec groups.
Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core i5-xxx
Processor model *
The model number for the processor in a computer.
i5-650
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.46 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor threads
4
PCI Express slots version
2.0
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
C2
Bus type
DMI
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Processor series
Intel Core i5-600 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8
Tcase
72.6 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
24
Processing Die size
81 mm²
Maximum internal memory supported by processor
16 GB
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
2
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
2000 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
2000 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 5570
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
733 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
Blu-Ray DVD Combo
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Desktop
Performance
Product type *
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel A57 Express
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Trial software
Symantec Norton Internet Security 2010, Norton Online Backup
Processor special features
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
43546
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
180 W
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
585 mm
Depth *
The distance from the front to the back of something.
103 mm
Height *
The measurement of the product from head to foot or from base to top.
451 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.1 kg
Packaging content
Display included *
This product includes a display.
Yes
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
58.4 cm (23")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Graphics adapter family
AMD
Source Testseek summary Average rating
Reviews
Updated:
2011-10-30
Testseek has collected 49 expert reviews for HP TouchSmart 610-1080fr and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcpro.co.uk
Updated:
2011-10-30
For all of the Asus ET2400XVT and Sony VAIO L21's technological innovations – the former with 3D and the latter with gesture control – both of those systems still rely on somewhat unadventurous chassis designs. HP's new TouchSmart 610, by contrast, has on...
Bottom line A stunning system that combines innovative design with excellence elsewhere...
83%
itreviews.com
Updated:
2011-10-30
All-in-one desktop PCs used to be relatively rare, but with touchscreen tablets flooding the market, PC makers obviously feel their big brothers should get the same treatment. We recently reviewed the Acer Veriton Z411G and HP's TouchSmart 300-1230. N...
Good Excellent touch screen software; 30 degree tilting...
Bad We'd have liked an upgrade to a Sandy Bridge CPU.
Bottom line HP's latest in the TouchSmart series is undoubtedly its finest, with a collapsible 'flat' screen, top-notch touchscreen technology and a host of entertainment peripherals adding to a Full HD display - power and graphics could do with a boost, though...
80%
T3.com
Updated:
2011-10-30
HP established itself as one of the best touchscreen PC outfits when it bought its first TouchSmart all in one PC out and built on that heritage with every version. It helps that the company also know how to make that touch work with some of the...
Good Amazing 23-inch HD screen, Comprehensive and responsive touch experience, Superb and rich audio reach...
Bad Let down by sub-par graphics, Fingerprints show up, Power lead hard to access...
Bottom line The only people who'll be let down by the newly flexible TouchSmart 610-1030UK will be dedicated gaming fanbois. For everyone else, it is one of the best TouchSmarts HP has built bedecked with the best HD screen HP has used.
80%
trustedreviews.com
Updated:
2011-10-30
Touch is a great way of interfacing with products, as abundantly proved by smartphones such as the Apple iPhone 4 and tablets like the excellent Asus Eee Pad Transformer . Unfortunately, we haven't found it as useful on most all-in-one (AIO) PCs we've loo...
Good Beautiful 23in IPS display, Classleading connectivity, Wellbuilt and quiet, Bluray and DVBT tuner, Adjustability allows comfortable touch...
Bad No 'Sandy Bridge Inside', Not as slim or sexy as some rivals, No HDMI out...
Bottom line Thanks to its ability to fold down to 30 degrees, here we finally have an all-in-one PC on which touch makes sense, and thanks to its gorgeous 23in IPS display it's a true pleasure to use from any angle. HP also throws in a whole raft of connectivity on t...
80%
pcworld.co.nz
Updated:
2011-11-04
When HP introduced its TouchSmart line of PCs back in 2007, it seemed like we were on the cusp of ushering in a new era of touch screen-based computing. Four years later hardly anything seems to have changed in the desktop domain, though mobile devices...
80%
smarthouse.com.au
Updated:
2011-11-04
Design, Build and AdjustabilityTouch is a great way of interfacing with products, as abundantly proved by smartphones such as the Apple iPhone 4 and tablets like the excellent Asus Eee Pad Transformer. Unfortunately, we haven't found it as useful on mo...
Good Beautiful 23 inch IPS display; Classleading connectivity; Wellbuilt and quiet; Bluray and DVBT tuner; Adjustability allows comfortable touch...
Bad No 'Sandy Bridge Inside'; Not as slim or sexy as some rivals; No HDMI out...
80%
theregister.co.uk
Updated:
2011-10-30
This is going to be good. I reviewed the first TouchSmart 600 all-in-one home desktop computer in January 2010, and loved it, frankly. I fondly remember Reg Hardware readers expressing their admiration for my gushing praise at the time... That was sarc...
Bottom line By all rights, I ought to be singing my adoration of this updated HP TouchSmart. It is clearly an improvement on the original 600, with its extreme display angle adjustment, and good audio quality. The touchscreen is exceptional too. However, this tim...
80%
Zdnet.com.au
Updated:
2011-11-04
The TouchSmart series is the vanguard of touch on the desktop, pre-dating even Surface by years. Yet, despite the extra lead time, HP has still failed to deliver an immersive touch experience; its TouchSmart UI is still suffering from poor multi-t...
Good IPS screen, New nearhorizontal orientation helps touch experience considerably, Generous hardware spec and expandability...
Bad Uses infrared for touch, meaning multitouch is often inaccurate...
Bottom line The TouchSmart series continues to wither away potential as a viable touch device. Still, the new near-horizontal mode will no doubt grab the attention of those who intend to develop custom apps around it.
70%
goodgearguide.com.au
Updated:
2011-11-04
HP's TouchSmart series of PCs has been around for a while, and we've had fun playing with most of them. The HP TouchSmart 610-1030a aims to make the new-ish form factor even more fun to use by incorporating a new stand that allows the machine to be la...
Good Excellent design, good configuration and performance, lots of features...
Bad Screen accuracy not great, only two simultaneous touch inputs, reflective screen...
Bottom line The HP TouchSmart 610-1030a has a new design that allows it to sit almost horizontal on a desk so that you can use its touchscreen a little more comfortably. However, it's only a two-point touchscreen and it's quite reflective. The configuration and fe...
70%
apcmag.com
Updated:
2014-03-28
Every time we think we’ve seen every last variation of touchscreen desktop PC, another new innovation pops up. The HP TouchSmart 610 brings a new trick to the table, with a stand that lets the entire PC tilt 60 degrees from vertical through to almost...
60%
expertreviews.co.uk
Updated:
2011-10-30
HP's TouchSmart 610-1030uk looks rather generic, but there's plenty to set this modern touchscreen all-in-one apart from the crowd, with a big 23in touchscreen, USB3 ports and a Blu-ray drive. Most of the 610's ports are located at the back, behind a p...
Bottom line This all-in-one PC has an outstanding range of features, but an unusually high price makes it a poor choice over its equally-capable rivals...
60%
computeractive.co.uk
Updated:
2011-10-30
Watch our video, above, to see what we made of HP's Touchsmart software.Computer and software manufacturers like to promote the idea of using the Windows 7 operating system on a computer with a touch-sensitive screen, so you can drag your fingers over...
Good Good general performance; powerful processor and lots of memory...
Bad Terrible touchscreen software; underwhelming screen and speakers; very expensive...
Bottom line Decent specifications, but the touchscreen is pointless and it makes the price far too high...
40%
Show all
X