location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart 310-1125uk AMD Athlon II X3 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 4270 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
310
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchSmart 310-1125uk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XS899EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111168149 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jul 2011
Product end of life date
Bullet Points HP TouchSmart 310-1125uk AMD Athlon II X3 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 4270 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - AMD Athlon II X3 2.5 GHz
  • - 50.8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 750 GB DVD Super Multi Card reader integrated
  • - AMD Radeon HD 4270
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year, pick-up and return, parts and labour
Long product name HP TouchSmart 310-1125uk AMD Athlon II X3 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 4270 Windows 7 Home Premium Black :
The long product name of HP TouchSmart 310-1125uk AMD Athlon II X3 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 4270 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon II X3 415e (2.5GHz, 1.5MB L2), 4GB (2 x 2GB) DDR3, 750GB SATA 7200 rpm, 8X SuperMulti DVD-RW LightScribe, ATI Radeon HD 4270, 802.11 b/g/n, 6-in-1, webcam, TV-tuner, 20" LCD BrightView (1600 x 900), Windows 7 Home Premium 64
More>>>
HP TouchSmart 310-1125uk AMD Athlon II X3 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 4270 Windows 7 Home Premium Black:
The official description of HP TouchSmart 310-1125uk AMD Athlon II X3 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 4270 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Step into the world of touch with the HP TouchSmart310. The new sleek, modern design and HP’s next generation of powerful built-for-touch applications makes the HP TouchSmart310 computing experience more intuitive, personal, and fun.

Features

Featuring Genuine Windows 7 Home Premium and/or other operating systems

A more awesome Internet
- HP PCs feature Windows Internet Explorer for a better browsing experience.

Step into a world of touch
- The latest evolution of HP’s TouchSmart software makes it easier to be entertained, get creative, and have fun. Enjoy Award winning multi-touch technology which makes it easier than ever to personalize and access your digital content.

Your digital world at your fingertips
- The modern all-in-one design of the new Touchsmart 310 keeps your world clutter free: just plug it in and you’re ready to go. Simply touch the screen to surf the Internet, watch movies, play a song, flip through photos, and more.

An extraordinary family PC
- A stunning 20” diagonal widescreen display becomes the best canvas in the house for all kinds of family activities. Get the performance you’re expecting with proven AMD technology, while built-in webcam and microphone make video chat a snap.

A better way to get organized and entartained
- Turn your desktop into a personal canvas where you can create and catalog your digital world.Do more with a PC that combines HP’s award winning multi touch experience with Windows 7 functionality.

Short summary description HP TouchSmart 310-1125uk AMD Athlon II X3 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 4270 Windows 7 Home Premium Black:
This short summary of the HP TouchSmart 310-1125uk AMD Athlon II X3 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 4270 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart 310-1125uk, 50.8 cm (20"), HD+, AMD Athlon II X3, 4 GB, 750 GB, Windows 7 Home Premium

Long summary description HP TouchSmart 310-1125uk AMD Athlon II X3 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 4270 Windows 7 Home Premium Black:
This is an auto-generated long summary of HP TouchSmart 310-1125uk AMD Athlon II X3 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 4270 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP TouchSmart 310-1125uk. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD Athlon II X3, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Discrete graphics card model: AMD Radeon HD 4270. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X3
Processor cores
3
Processor frequency *
2.5 GHz
Processor cache
1.5 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
750 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 4270
Optical drive
LightScribe
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
DVI port
No
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Country of origin
China
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Weight & dimensions
Width (with stand)
518 mm
Depth (with stand)
190 mm
Height (with stand)
416 mm
Weight (with stand)
9 kg
Package weight
14.5 kg
Other features
Graphics card family
AMD
Chassis type
All-in-One
Display included
Yes
Networking features
Gigabit Ethernet
Power supply
120 W
Speakers
2
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:28:32
Uk has collected 10 expert reviews for HP TouchSmart 310-1125uk AMD Athlon II X3 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 4270 Windows 7 Home Premium Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
tomshardware.co.uk
Updated:
2014-06-12 01:28:32
Have you ever looked to a future without keyboards and mice? Today we review two PCs that not only integrate everything, including their screens, into one enclosure, but also include touchscreens. Building your own PC lets you get the most performance...
0%
pcmag.com
Updated:
2014-06-12 01:28:32
The HP TouchSmart 310-1125y ($699.99 list at Best Buy) all-in-one touch-screen desktop is the retail follow-up to last year's HP TouchSmart 310-1000z, that was only available on HP's website. Its touch-screen interface has long been a trailblazer; it's...
Good Responsive touchscreen. Fully baked touch interface. Wireless keyboard and mouse. Intelligent partnerships. Lots of entertainment options.
Bad Low-powered 3D graphics. Screen is 1,600-by-900 resolution (not true 1080p).
Bottom line The HP TouchSmart 310-1125y's great touch-screen interface and sub-$750 price tag combine to give us a great entry-level all-in-one touch screen desktop PC. Buy it now...
90%
techreviewsource.com
Updated:
2014-06-12 01:28:32
The multitouch TouchSmart 310 from HP has a lot to be happy about, including a 20-inch widescreen display, a 2.5GHz AMD Athlon X4 CPU and 6GB of RAM. It also has a sleek design that looks great in a kitchen or family room. The multimedia features...
Good Sleek design, Multitouch display, Integrated HD TV tuner, TouchSmart software is a plus...
Bad Display isn't full 1080p HD, No HDMI out, Lots of bloatware...
70%
pcworld.com_techhive.com
Updated:
2014-06-12 01:28:32
The HP TouchSmart 310 ($1160, as of November 11, 2010) is a multitouch-capable jack-of-all trades designed to do a little bit of everything. How well it succeeds depends on your needs, but this 20-inch all-in-one is equally adept at streaming movies an...
Good Impressive multitouch interface, Integrated HDTV tuner...
Bad Frustrating port placement, No true 1080p display...
Bottom line The HP TouchSmart 310 balances polish and performance, with a simple touch interface that belies a capable PC...
90%
pcmag.com
Updated:
2014-06-12 01:28:32
The HP TouchSmart 310-1000z ($1,159 direct) pushes touchscreen use to the next level. The all-in-one touchscreen desktop's fourth version of the TouchSmart interface intelligently replaces the vanilla Windows 7 interface with a touch-oriented playgroun...
Good Responsive touchscreen. Limited bloatware. Fully-baked touchscreen interface. Wireless keyboard and mouse. HDTV tuner. Intelligent partnerships. Lots of entertainment options. 15-month subscription to Norton Internet Security.
Bad Low-powered 3D graphics. No remote. No Blu-ray. Screen is 1,600 by 900 resolution (not true 1080p). No HDMI.
Bottom line The HP TouchSmart 310-1000z pushes touchscreen use to the next level. The fourth version HP?s touchscreen interface pushes the user to do more than just "poke around." This upgraded version of the TouchSmart 310 hits the sweet spot between savings and...
80%