HP logo

HP 4320t Intel® Celeron® P4500 33.8 cm (13.3") 2 GB DDR3-SDRAM 4 GB SSD Intel® HD Graphics Windows Embedded Standard Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45836
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jul 2011
Warranty:
1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP 4320t Intel® Celeron® P4500 33.8 cm (13.3") 2 GB DDR3-SDRAM 4 GB SSD Intel® HD Graphics Windows Embedded Standard Black:

HP 4320t Mobile Thin Client

HP 4320t Intel® Celeron® P4500 33.8 cm (13.3") 2 GB DDR3-SDRAM 4 GB SSD Intel® HD Graphics Windows Embedded Standard Black:

Enhance security for server-based computing with the reliable HP 4320t Mobile Thin Client. Manageability features save IT staff time, plus integrated Wi-Fi 1 and the 33,8 cm (13.3") diagonal LED-backlit HD 2 display help maintain productivity when mobile.

• Enhanced security - Protect critical data from loss and theft by storing files on your secure, centralized server instead of individual devices


• Choose File Based Write Filter for IT flexibility or Enhanced Write Filter for more control over user installations and downloads


• Simplified IT operations - Easily deploy, configure and manage multiple thin clients via a simple USB flash key or over the network with HP ThinState Tools


• Quickly upgrade users with HP Device Manager, HP Client Automation and Altiris Deployment Solution 3 options hosted on servers, not clients


• Sleek brushed-aluminum exterior provides higher reliability while fewer moving internal parts provide a longer product life


• Windows Embedded Standard operating system supports current and future platform features while helping devices seamlessly connect to the server


1 Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited.

2 HD content required to view HD images.

3 The Altiris Deployment Solution software is pre-installed but users must purchase a software license to activate the software. See www.symantec.com/business/deployment-solution to purchase a license Battery life will vary depending on the product model, configuration, loaded applications, features, use, wireless functionality and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See MobileMark07 battery benchmark www.bapco.com /products/mobilemark2007.

Short summary description HP 4320t Intel® Celeron® P4500 33.8 cm (13.3") 2 GB DDR3-SDRAM 4 GB SSD Intel® HD Graphics Windows Embedded Standard Black:

HP 4320t, Intel® Celeron®, 1.86 GHz, 33.8 cm (13.3"), 2 GB, 4 GB, Windows Embedded Standard

Long summary description HP 4320t Intel® Celeron® P4500 33.8 cm (13.3") 2 GB DDR3-SDRAM 4 GB SSD Intel® HD Graphics Windows Embedded Standard Black:

HP 4320t. Processor family: Intel® Celeron®, Processor model: P4500, Processor frequency: 1.86 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 4 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows Embedded Standard. Product colour: Black. Weight: 1.93 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.