Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Card CCID Keyboard USB keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Card CCID Keyboard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XR607AV
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6438
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 18:09:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Smart Card CCID Keyboard USB keyboard :
The short editorial description of HP Smart Card CCID Keyboard USB keyboard

Smart Card CCID Keyboard, USB, 1.8m, 900g, Black/Silver
More>>>

HP Smart Card CCID Keyboard USB keyboard:
The official marketing text of HP Smart Card CCID Keyboard USB keyboard as supplied by the manufacturer
- Boost your security, simplify access procedures and reduce the costs associated with managing networks by preventing unauthorized access to your computers and networks using smartcard technology with the HP Smart Card CCID Keyboard.
- Protects against unauthorized access with smartcard technology.
- Delivers even greater security when combined with a HP ProtectTools Smart card and the HP ProtectTools Security Software.
- Combination of username and password or pin with a Smart Card or security token.
Short summary description HP Smart Card CCID Keyboard USB keyboard:
This short summary of the HP Smart Card CCID Keyboard USB keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
HP Smart Card CCID Keyboard, Standard, Wired, USB
Long summary description HP Smart Card CCID Keyboard USB keyboard :

HP Smart Card CCID Keyboard. Keyboard form factor: Standard, Keyboard style: Straight, Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m

This is an auto-generated long summary of HP Smart Card CCID Keyboard USB keyboard based on the first three specs of the first five spec groups.
Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Connectivity technology *
Wired
Purpose *
What the product is used for.
PC/server
Keyboard form factor *
Keyboard size, e.g. standard, mini.
Standard
Keyboard style *
The style of the keyboard e.g. straight, curved.
Straight
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Smart card reader
Yes
Adjustable keyboard height
Yes
Design
Internal
The product is built in.
No
Ergonomics
Cable length
How long the cable is.
1.8 m
LED indicators
Yes
Power
Power source type
What the power source is.
USB
Mouse
Mouse included *
A mouse is included with this product.
No
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
USB required
Yes
Packaging content
Number of products included
The number of products that are included in the package.
1 pc(s)
Weight & dimensions
Keyboard dimensions (WxDxH)
463 x 161 x 33 mm
Keyboard weight
900 g
X