location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB SmartCard CCID keyboard Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB SmartCard CCID Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XR606AV
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 22:37:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP USB SmartCard CCID keyboard Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Black, Silver
Long product name HP USB SmartCard CCID keyboard Black, Silver :
The long product name of HP USB SmartCard CCID keyboard Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB SmartCard CCID Keyboard
More>>>
Short summary description HP USB SmartCard CCID keyboard Black, Silver:
This short summary of the HP USB SmartCard CCID keyboard Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB SmartCard CCID Keyboard, Full-size (100%), Wired, USB, Black, Silver

Long summary description HP USB SmartCard CCID keyboard Black, Silver:
This is an auto-generated long summary of HP USB SmartCard CCID keyboard Black, Silver based on the first three specs of the first five spec groups.

HP USB SmartCard CCID Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m. Product colour: Black, Silver

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Smart card reader
Yes
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Design
Product colour *
Black, Silver
Features
Cable length
1.8 m
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
460.3 x 164.3 x 31.9 mm
Keyboard weight
900 g
Country Distributor
United Kingdom 1 distributor(s)