location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XR343AA 43.2 cm (17") Backpack case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XR343AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XR343AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP XR343AA 43.2 cm (17") Backpack case Grey :
The long product name of HP XR343AA 43.2 cm (17") Backpack case Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3", 1kg, grey
More>>>
HP XR343AA 43.2 cm (17") Backpack case Grey:
The official description of HP XR343AA 43.2 cm (17") Backpack case Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Whether you are out on the road or in the middle of nowhere, keep all your stuff safely with you. The HP Urban Backpack - 43,9 cm (17.3") has lots of roomy compartments, padded straps and a handy organizational section.
- Wherever life takes you, store all your stuff safely and have it within an easy reach. Stylish and durable, in cool urban colors, this backpack is the perfect combination of modern style and classic functionality.
- The HP Urban Backpack - 43,9 cm (17.3") offers you padded and Velcro-secured inner compartment for storing your notebook and additional pockets for carrying phone, keys, tickets and papers.
- No need to carry a heavy load through life! The HP Urban Backpack - 43,9 cm (17.3") has 3 main compartments which are roomy enough to store all you need. Plus it boasts dual adjustable padded straps to evenly distribute the weight while on the move.
- When you are rushing around, you need to be ultra organized. HP Urban Backpack - 43,9 cm (17.3") has everything, from a padded notebook compartment, to an organizational section with card holders, pen loops and pockets.

Short summary description HP XR343AA 43.2 cm (17") Backpack case Grey:
This short summary of the HP XR343AA 43.2 cm (17") Backpack case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP XR343AA, Backpack case, 43.2 cm (17"), 1 kg

Long summary description HP XR343AA 43.2 cm (17") Backpack case Grey:
This is an auto-generated long summary of HP XR343AA 43.2 cm (17") Backpack case Grey based on the first three specs of the first five spec groups.

HP XR343AA. Case type: Backpack case, Maximum screen size: 43.2 cm (17"). Weight: 1 kg

Features
Maximum screen size *
43.2 cm (17")
Case type *
Backpack case
Product main colour *
Grey
Country of origin
China
Weight & dimensions
Weight
1 kg
Other features
Dimensions (WxDxH)
381 x 165 x 467 mm
Country Distributor
United Kingdom 1 distributor(s)