location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XP612AA graphics card NVIDIA NVS 300 GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP612AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XP612AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631750568 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2013
Product end of life date
Bullet Points HP XP612AA graphics card NVIDIA NVS 300 GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA NVS 300 GDDR3
  • - 2560 x 1600 pixels 64 bit PCI Express x16
  • - DirectX version: 10.1 OpenGL version: 3.3
  • - 17.5 W
Warranty: The NVIDIA NVS 300 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP XP612AA graphics card NVIDIA NVS 300 GDDR3 :
The long product name of HP XP612AA graphics card NVIDIA NVS 300 GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA NVS 300 512MB Graphics Card
More>>>
HP XP612AA graphics card NVIDIA NVS 300 GDDR3:
The official description of HP XP612AA graphics card NVIDIA NVS 300 GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA® NVS™ 300 high resolution, multi-display business graphics solution, designed for small and standard form factor systems, delivers reliable hardware and software for a stable business environment. Tested on leading business applications, NVIDIA NVS 300 is capable of driving two VGA, single link DVI, DisplayPort or HMDI displays. With NVIDIA Mosaic and nView® technologies built in, you can span and efficiently manage your entire Windows desktop across multiple displays.

• Drive up to two displays: Support up to two 1920 x 1200 digital displays with DVI connection; Support up to two 30" (76.2 cm) (2560 x 1600) digital displays through optional DMS-59 to DisplayPort adapter


• The nView® Advanced Desktop Software delivers maximum flexibility for single-large display or multi-display options, providing unprecedented end-user control of the desktop experience for increased productivity.


• Energy efficient and quiet design: Consumes only 17.5 watts maximum, enabling EnergyStar compliance; Fanless cooling for a quieter working environment

Short summary description HP XP612AA graphics card NVIDIA NVS 300 GDDR3:
This short summary of the HP XP612AA graphics card NVIDIA NVS 300 GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP XP612AA, NVS 300, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP XP612AA graphics card NVIDIA NVS 300 GDDR3:
This is an auto-generated long summary of HP XP612AA graphics card NVIDIA NVS 300 GDDR3 based on the first three specs of the first five spec groups.

HP XP612AA. Graphics processor family: NVIDIA, Graphics processor: NVS 300. Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.3, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Processor
CUDA *
Yes
CUDA cores
16
Graphics processor family *
NVIDIA
Graphics processor *
NVS 300
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Maximum analog resolution
1920 x 1080 pixels
Maximum digital resolution
2560 x 1600 pixels
Maximum displays per videocard
2
Memory
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory bandwidth (max)
12.6 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DMS-59 ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
Performance
Shader model version *
4.1
OpenGL version *
3.3
HDCP
No
Dual Link DVI *
Yes
Design
Cooling type *
Passive
Power
Power consumption (typical) *
17.5 W
System requirements
Windows operating systems supported
Windows 7 Professional, Windows 7 Professional x64, Windows Vista Business, Windows Vista Business x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
RedHat EL Linux 5.0, SuSE Linux 11
Minimum system requirements
PCI-Ex16
Other features
Mac compatibility
No
HDMI
No
Compatible operating systems
Windows 7 Professional (32/64-bit) Windows Vista Business (32/64-bit) Windows XP Professional (32/64-bit) Red Hat Enterprise Linux 5, 6 SUSE Linux Enterprise Desktop 11 (32/64-bit)
Graphics card interface
Polovičná výška
Country Distributor
United Kingdom 1 distributor(s)