location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XP359AA#ABB mouse Office RF Wireless Optical 1750 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP359AA#ABB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XP359AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631741931 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2012
Product end of life date
Bullet Points HP XP359AA#ABB mouse Office RF Wireless Optical 1750 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1750 DPI
  • - RF Wireless
  • - Buttons quantity: 4
  • - Power source: Batteries
  • - Alkaline
Warranty: 2 years limited
Long product name HP XP359AA#ABB mouse Office RF Wireless Optical 1750 DPI :
The long product name of HP XP359AA#ABB mouse Office RF Wireless Optical 1750 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2.4GHz Wireless Optical (Leaf Green) Mobile Mouse
More>>>
HP XP359AA#ABB mouse Office RF Wireless Optical 1750 DPI:
The official description of HP XP359AA#ABB mouse Office RF Wireless Optical 1750 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 2.4 GHz Wireless Optical Mobile Mouse in green leaf is packed with 2.4 GHz wireless technology for a tangle-free connection, even from further away! The optical sensor works on many surfaces, while the symmetrical design is easy to hold.

• Stay better connected with advanced 2.4 GHz wireless technology. It offers less interference, a longer range of operation and no wires to tangle, so you can work and play from further away.


• This wireless mouse comes in stylish green and has an optical sensor that lets you travel, work and play with confidence. From laps to airport lounges and beyond, the adjustable sensitivity works on many surfaces.


• You'll never lose a receiver again! The micro-receiver is so small, that you can store it inside the mouse, or leave it conveniently plugged into your notebook.


• With rubber sides and a special symmetrical design, you'll always have a comfortable and secure grip, no matter if you're right or lefthanded.


• Scroll up, down, left and right, always smoothly and in control. The secret is in the scroll wheel's special middle rubber trim.

Short summary description HP XP359AA#ABB mouse Office RF Wireless Optical 1750 DPI:
This short summary of the HP XP359AA#ABB mouse Office RF Wireless Optical 1750 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP XP359AA#ABB, Optical, RF Wireless, 1750 DPI

Long summary description HP XP359AA#ABB mouse Office RF Wireless Optical 1750 DPI:
This is an auto-generated long summary of HP XP359AA#ABB mouse Office RF Wireless Optical 1750 DPI based on the first three specs of the first five spec groups.

HP XP359AA#ABB. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1750 DPI, Buttons quantity: 4. Power source: Batteries

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1750 DPI
Scroll
Yes
Buttons quantity *
4
Recommended usage
PC
Frequency band
2.4 GHz
Ergonomics
Plug and Play
Yes
Power
Power source *
Batteries
Power
Battery technology
Alkaline
Weight & dimensions
Weight
86 g
Packaging data
Package weight
188 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Other features
Mouse dimensions (WxDxH)
98 x 60 x 34.5 mm
Package dimensions (WxDxH)
215 x 160 x 51 mm
USB required
Yes
Logistics data
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)