location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XP358AA mouse Office Ambidextrous RF Wireless Optical 1250 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP358AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XP358AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631741870 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2012
Product end of life date
Bullet Points HP XP358AA mouse Office Ambidextrous RF Wireless Optical 1250 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1250 DPI Blue
  • - Ambidextrous RF Wireless
  • - Buttons quantity: 4 Works on any surface Rubber grips
  • - Power source: Batteries
  • - 1 AA
Warranty: One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP XP358AA mouse Office Ambidextrous RF Wireless Optical 1250 DPI :
The long product name of HP XP358AA mouse Office Ambidextrous RF Wireless Optical 1250 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2.4GHz Wireless Optical (Ocean Drive) Mobile Mouse
More>>>
HP XP358AA mouse Office Ambidextrous RF Wireless Optical 1250 DPI:
The official description of HP XP358AA mouse Office Ambidextrous RF Wireless Optical 1250 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP 2.4GHz Wireless Optical (Ocean Drive) Mobile Mouse
- Stay Connected - Advanced 2.4GHz wireless technology for less interference and longer range of operation to work further away
- Travel with confidence - Optical sensor with adjustable sensitivity (1250 CPI default, 1750 CPI max) works on many surfaces
- No more lost receivers - The micro-receiver is so small you can store it inside the mouse
- Comfort - Rubber sides and symmetric design provide comfortable and secure grip for left or right hand use
- Improved control - Smooth scroll wheel with middle rubber trim for great feel scrolling up, down, left and right

Short summary description HP XP358AA mouse Office Ambidextrous RF Wireless Optical 1250 DPI:
This short summary of the HP XP358AA mouse Office Ambidextrous RF Wireless Optical 1250 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP XP358AA, Ambidextrous, Optical, RF Wireless, 1250 DPI, Blue

Long summary description HP XP358AA mouse Office Ambidextrous RF Wireless Optical 1250 DPI:
This is an auto-generated long summary of HP XP358AA mouse Office Ambidextrous RF Wireless Optical 1250 DPI based on the first three specs of the first five spec groups.

HP XP358AA. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1250 DPI, Buttons quantity: 4. Power source: Batteries. Works on any surface. Product colour: Blue

Mouse
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1250 DPI
Scroll
Yes
Buttons quantity *
4
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Blue
Surface coloration
Monochromatic
Rubber grips
Yes
Ergonomics
Works on any surface
Yes
Plug and Play
Yes
Power
Power source *
Batteries
Power
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
82.5 g
Packaging data
Package weight
188 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
User guide
Yes
Other features
Mouse dimensions (WxDxH)
60 x 98 x 34.5 mm
Package dimensions (WxDxH)
215 x 160 x 51 mm
Number of products included
1 pc(s)
USB required
Yes
Logistics data
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)