location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XP310AA interface cards/adapter Internal SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP310AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XP310AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631739624 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2013
Product end of life date
Bullet Points HP XP310AA interface cards/adapter Internal SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: SAS
  • - Purpose: PC
  • - Black, Green, Silver
Long product name HP XP310AA interface cards/adapter Internal SAS :
The long product name of HP XP310AA interface cards/adapter Internal SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4xSAS, 6 Gb/s, PCI Express x8
More>>>
HP XP310AA interface cards/adapter Internal SAS:
The official description of HP XP310AA interface cards/adapter Internal SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LSI 9212-4i adapter provides high performance data transfer rates for mission-critical applications running from SAS drives. The second generation SAS adapter allows for 256 SAS end-point devices and integrates the latest enhancements in PCI Express and SAS technology.

- 6 Gb/s per port, 4 internal ports.
- Connects to SAS drives.
- 5GT/s, 8-lane PCI Express 2.0 interface.
- MD-2 small form-factor design.
- Fusion-MPT architecture featuring over 290,000 I/Os per second.

Short summary description HP XP310AA interface cards/adapter Internal SAS:
This short summary of the HP XP310AA interface cards/adapter Internal SAS data-sheet is auto-generated and uses the product title and the first six key specs.

HP XP310AA, PCIe, SAS, Full-height, Black, Green, Silver, PC, 0, 1, 10, 1E

Long summary description HP XP310AA interface cards/adapter Internal SAS:
This is an auto-generated long summary of HP XP310AA interface cards/adapter Internal SAS based on the first three specs of the first five spec groups.

HP XP310AA. Host interface: PCIe, Output interface: SAS, Expansion card form factor: Full-height. Product colour: Black, Green, Silver, Purpose: PC. RAID levels: 0, 1, 10, 1E. Windows operating systems supported: Windows 7 Professional, Windows 7 Professional x64, Windows Vista Business, Windows Vista Business.... Data transfer rate: 6 Gbit/s

Ports & interfaces
Host interface *
PCIe
Output interface *
SAS
Expansion card form factor
Full-height
Design
Internal *
Yes
Product colour
Black, Green, Silver
Purpose
PC
Features
RAID levels
0, 1, 10, 1E
Full duplex
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-45 - 105 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
System requirements
Windows operating systems supported
Windows 7 Professional, Windows 7 Professional x64, Windows Vista Business, Windows Vista Business x64, Windows XP Professional, Windows XP Professional x64
Other features
Data transfer rate
6 Gbit/s