location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 625 + XN819EA AMD Athlon II P360 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
625 + XN819EA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN820EA+XN819EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 625 + XN819EA AMD Athlon II P360 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon II P360 2.3 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM
  • - 320 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 4200
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 4 h
  • - Windows 7 Professional 64-bit
More>>>
Short summary description HP 625 + XN819EA AMD Athlon II P360 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional:
This short summary of the HP 625 + XN819EA AMD Athlon II P360 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP 625 + XN819EA, AMD Athlon II, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP 625 + XN819EA AMD Athlon II P360 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional:
This is an auto-generated long summary of HP 625 + XN819EA AMD Athlon II P360 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional based on the first three specs of the first five spec groups.

HP 625 + XN819EA. Processor family: AMD Athlon II, Processor model: P360, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Professional. Weight: 2.49 kg

Design
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor family *
AMD Athlon II
Processor model *
P360
Processor frequency *
2.3 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
320 GB
HDD interface
SATA II
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4200
Discrete graphics card *
Yes
Audio
Audio system
HD Audio
Number of built-in speakers
1
Network
Wi-Fi
Yes
Networking features
Ethernet, Fast Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Battery
Number of battery cells
6
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
371.8 mm
Depth
249.6 mm
Height (front)
2.75 cm
Weight *
2.49 kg
Other features
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 10:53:57
Uk has collected 12 expert reviews for HP 625 + XN819EA 39.6 cm (15.6") AMD Athlon II P360 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2015-01-17 10:53:54
HP is one of the world's best-selling laptop manufacturers and the 625 belongs to its business range. Boasting a wealth of features, if slightly underwhelming performance, this is a great machine for the corporate or home user after sheer functionality...
Good Good business features, Usability...
Bad Average performance, No numeric keypad, No Gigabit Ethernet...
70%
notebookcheck.net
Updated:
2015-01-17 10:53:55
In this test we would like to focus the attention on the core competencies of the HP 625. The Athlon II P320 2 x 2.10 GHz doesn't have to be criticised in great detail due to its weak performance, since we are already familiar with it from previous tests...
Good Matte TFT, ExpressCard34, Stable Chassis, Little heat dissipation, Decent battery life...
Bad Imprecise typing feeling, Mouse buttons with bad feedback, Comparatively weak performance, Low contrast TFT...
Bottom line HP 625 With Athlon II P320 from 350 EurosHewlett Packard provides a 15.6 inch notebook with basic business functionality with the HP 625. The matte TFT, the stable chassis, the good key layout, and the low noise and heat emissions, speak in favor of offic...
80%