HP logo

HP Z600 Intel® Xeon® 5000 Sequence X5650 6 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70412
Info modified on:
14 Mar 2024, 18:47:32
End of life date:
31 Mar 2012
Warranty:
3-year worldwide parts, labour and next business day onsite service; Terms and conditions may vary, restrictions apply
Long product name HP Z600 Intel® Xeon® 5000 Sequence X5650 6 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation Black:

HP Z600 Workstation

HP Z600 Intel® Xeon® 5000 Sequence X5650 6 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation Black:

The HP Z600 packs twelve-core compute and visualization power into a small, quiet package—for the ideal workstation when every inch, watt, and decibel make a difference.

• Engineered to perform: the HP Z600 is engineered to optimize the way processor, memory, graphics, OS and software technology work together to deliver massive, whole-system computational power.


• Sleek new industrial design: brushed aluminum, integrated handles and visually cable-less engineering are just a few of the new design features that create new standards for lowered acoustics, serviceability and energy efficiency.


• Designed with the environment in mind: minimize power and cooling costs with ENERGY STAR® qualified systems featuring 85% efficient power supplies and an HP-developed energy-saving feature that helps lower energy consumption in off mode.


• Revolutionary architecture: tackle bigger problems faster and process more tasks and threads in parallel with the new Intel® QuickPath Interconnect architecture and new Intel® Xeon® processors 1 with integrated memory controllers.


• Compact and unassuming: enhance your work area with HP's quietest workstation, designed for environments where space is at a premium.


• Ease of service without comparison: the tool-free chassis and the uncluttered and highly streamlined internal design give you the ability to add or change components in mere seconds.


1 Quad-Core processors are designed to improve performance of multithreaded software products and hardware-aware multitasking operating systems and may require appropriate operating system software for full benefits; check with software provider to determine suitability; not all customers or software applications will necessarily benefit from use of these technologies. 64-bit computing on Intel architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. See www.intel.com/info/em64t for more information

Short summary description HP Z600 Intel® Xeon® 5000 Sequence X5650 6 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation Black:

HP Z600, 2.66 GHz, Intel® Xeon® 5000 Sequence, X5650, 6 GB, Windows 7 Professional, 64-bit

Long summary description HP Z600 Intel® Xeon® 5000 Sequence X5650 6 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation Black:

HP Z600. Processor frequency: 2.66 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5650. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 14.4 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.