location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 210CMT Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
210CMT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XM856AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 210CMT Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 400 W
  • - Intel® Core™ i7 i7-2600 3.4 GHz
  • - 8 GB DDR3-SDRAM 1333 MHz 2 x 4 GB
  • - DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 2000
  • - Windows 7 Professional 64-bit
Warranty: 3 Years
Long product name HP 210CMT Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black :
The long product name of HP 210CMT Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-2600 (3.4GHz, 8MB L3), 2 x 4GB DDR3, 500GB SATA, SuperMulti DVD, ATI FirePro V4800, 22-in-1, Windows 7 Professional 64-bit
More>>>
HP 210CMT Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black:
The official description of HP 210CMT Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the workstation performance and reliability you need without breaking the bank. The surprisingly affordable and expandable HP Z210 CMT Workstation delivers a wide choice of next-generation processor architectures, graphics, storage technologies, and HP Performance Advisor software.

Features

New higher-performance architecture
- 2nd Generation Intel® Core™ i3/i5/i7 processors boost performance over previous generation by 20% or more for many applications. The next generation Intel® Xeon® Processor E3-1200 Family offers even higher performance options.

More affordable 3D graphics
- Graphics offerings include second-generation Intel HD graphics or 2D and 3D solutions from AMD and NVIDIA. The new Intel HD graphics P3000 makes entry 3D professional graphics more affordable than ever.

Business-critical, professional-class technology
- Up to 32 GB DDR3 ECC memory and high-speed storage up to 4.5 TB are built to last. HP Stable & Consistent Offerings will be available for the lifecycles of each workstation.

Easy-to-use productivity-boosting software
- HP Performance Advisor has an intuitive Windows®-based GUI interface that enables real-time monitoring and management of your workstation settings and drivers to allow for optimal performance and stability.

Highly flexible with future-ready expansion capabilities
- A wide array of PCIe Gen2, Firewire, and USB interfaces plus a range of SATA, SAS, and optical storage options give you room to expand at your own pace.

Quiet acoustics and energy smart
- Optimize energy consumption with ENERGY STAR® v5 qualification, 90% efficient power and whisper quiet acoustics.

Short summary description HP 210CMT Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black:
This short summary of the HP 210CMT Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 210CMT, 3.4 GHz, Intel® Core™ i7, i7-2600, 8 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 210CMT Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black:
This is an auto-generated long summary of HP 210CMT Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black based on the first three specs of the first five spec groups.

HP 210CMT. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Minitower. Product type: Workstation. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2600
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
Stepping
D2
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1333 MHz
ECC
Yes
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Optical drive type *
DVD Super Multi
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1350 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Maximum graphics card memory
1.024 GB
Ports & interfaces
USB 2.0 ports quantity *
14
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-in
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x8 slots
1
PCI Express x16 slots
2
PCI slots
2
Design
Chassis type *
Minitower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C206
Audio system
HDA
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
Processor code
SR00B
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
52213
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
400 W
Certificates
Certification
ENERGY STAR 5.0
Weight & dimensions
Width *
178 mm
Depth *
455 mm
Height *
447 mm
Weight *
10.4 kg
Packaging content
Display included *
No
Features
Images Type Map
Other features
Maximum number of SMP processors
1
Networking features
Gigabit Ethernet (10/100/1000)
Graphics card family
ATI
Graphics card
FirePro V4800
Country Distributor
United States 1 distributor(s)