location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5740e 1.66 GHz Windows 7 Embedded 1.58 kg N280

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5740e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XL424AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631635612 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2012
Product end of life date
Bullet Points HP t5740e 1.66 GHz Windows 7 Embedded 1.58 kg N280
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Atom® N280 1.66 GHz
  • - 2 GB
  • - 4 GB
  • - Windows 7 Embedded
Long product name HP t5740e 1.66 GHz Windows 7 Embedded 1.58 kg N280 :
The long product name of HP t5740e 1.66 GHz Windows 7 Embedded 1.58 kg N280. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom N280 (1.66 GHz), 2GB DDR3 SDRAM, 4GB Flash, Intel GL40, Gigabit Ethernet, Windows Embedded Standard 7
More>>>
HP t5740e 1.66 GHz Windows 7 Embedded 1.58 kg N280:
The official description of HP t5740e 1.66 GHz Windows 7 Embedded 1.58 kg N280 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP t5740e Flexible Series Thin Client with Windows Embedded Standard 7 is designed to deliver a richer PC experience for Citrix, Windows and VDI connectivity, plus legacy host support, enhanced security and easier management.

Features

Feature-rich Windows® Embedded Standard 7
- Microsoft's newest Windows Embedded Standard 7 combined with industry-leading software from HP, Citrix, VMware and more provide easy, more secure access to a variety of virtual desktop solutions.
- Aero, a new desktop experience included in WES7, offers a more visually appealing experience and helps you gain faster access to open programs.
- Take advantage of the enhanced Windows Firewall, choice of Enhanced or File-based Writer Filter and enable more secure browsing with business-class Internet Explorer 8.
- Deliver seamless multimedia experience out-of-box with Windows Media Player 12, the latest protocols, and HP value-added software.

Leading-edge technology
- The Intel Atom N280 processor and GL40 chipset, DDR3 RAM, and high-resolution, wide-screen monitor support yields impressive performance and dependability.
- Enterprise-ready integrated Wi-Fi models provide secure wireless connectivity any where your network reaches.
- Meets stringent ENERGY STAR® requirements and complies with the EU’s EuP Directive.

Smart, flexible, reliable design
- Enjoy years of reliable use with the solid-state design and industry-standard architecture.
- Extend system life by upgrading memory, adding a secondary solid state flash drive, or adding PCIe X4 cards with the optional Expansion Module (sold separately).
- Easily mount behind a monitor or on a wall to fit your space-constrained environment.

Easier deployment and management
- Preloaded with HP's innovative management offerings for SMB to enterprise, centrally manage your HP thin clients leaving more time for strategic IT.

Short summary description HP t5740e 1.66 GHz Windows 7 Embedded 1.58 kg N280:
This short summary of the HP t5740e 1.66 GHz Windows 7 Embedded 1.58 kg N280 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5740e, 1.66 GHz, Intel Atom®, N280, 667 MHz, 0.512 MB, Intel® GL40 Express

Long summary description HP t5740e 1.66 GHz Windows 7 Embedded 1.58 kg N280:
This is an auto-generated long summary of HP t5740e 1.66 GHz Windows 7 Embedded 1.58 kg N280 based on the first three specs of the first five spec groups.

HP t5740e. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 2 GB. Total storage capacity: 4 GB. Audio system: 16-bit stereo. Operating system installed: Windows 7 Embedded

Processor
Processor frequency *
1.66 GHz
Processor family
Intel Atom®
Processor model
N280
Processor front side bus
667 MHz
L2 cache
0.512 MB
Motherboard chipset
Intel® GL40 Express
Memory
Internal memory *
2 GB
Storage
Total storage capacity *
4 GB
Audio
Number of built-in speakers
1
Audio system
16-bit stereo
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
6
USB 2.0 ports quantity *
1
Microphone in
Yes
Headphone outputs
1
DisplayPorts quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Display
Display included *
No
Software
Operating system installed *
Windows 7 Embedded
Power
Power supply
65 W
Certificates
Country of origin
China
Weight & dimensions
Weight
1.58 kg
Other features
Dimensions (W x D x H) with stand
44 x 222 x 255 mm
Power requirements
100-240 VAC, 50-60 Hz
Graphics card
GMA 4500M
Supported network protocols
TCP/IP (DNS & DHCP), PPP, PPPoE, PPTP, L2TP, WOL, STNP, SNMP
Compatible operating systems
Citrix XenApp 5 and 6 Citrix XenDesktop 3 and 4 Citrix Presentation Server 4.0 Windows Server 2008 Terminal Services Windows 2000/2003 Server families, Windows 2000/2003 Server Terminal Services VMware Virtual Desktop Infrastructure using RDP
Networking features
Gigabit Ethernet
Graphics card family
Intel
Country Distributor
United Kingdom 1 distributor(s)