Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 210-2050es 1.83GHz N470 10.1" 1024 x 600pixels Netbook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
210-2050es
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XK335EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0885631691663
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12033
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 09 Dec 2017 14:42:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name HP Mini 210-2050es 1.83GHz N470 10.1" 1024 x 600pixels Netbook :
The short editorial description of HP Mini 210-2050es 1.83GHz N470 10.1" 1024 x 600pixels Netbook

25.654 cm (10.1 ") LCD, Intel Atom N455 (1.66 GHz, 512Kb L2), 1GB RAM, 250GB HDD, Intel 3150, VGA, LAN, Wi-Fi, Windows 7 Starter (32), Blue
More>>>

HP Mini 210-2050es 1.83GHz N470 10.1" 1024 x 600pixels Netbook:
The official marketing text of HP Mini 210-2050es 1.83GHz N470 10.1" 1024 x 600pixels Netbook as supplied by the manufacturer
Available in four striking colours, this notebook is for people with an active lifestyle.

A more awesome Internet
- HP PCs feature Windows Internet Explorer for a better browsing experience.

Dynamic inside and out
- The ultra-compact HP Mini 210 lets you blaze through the Internet, photos, music and more with HP QuickWeb, and its near full-sized keyboard and touchpad with gesture support. And if making a statement with its performance is not enough, flaunt your personality with one of four vibrant shades - Luminous Rose, Ocean Drive, Charcoal and Crimson Red. How's that for a start?

Made to move like you do
- Powered with up to 10.5 hours of battery life, you can email, browse or chat all day long. But that's not all. You will be free to update files on the go and sync to your main PC when you get home with HP QuickSync. Plus, when you're out and about, HP Navigator with optional GPS feature is with your every step. Just in case you need some directions for your fast-paced lifestyle.

Big on play
- It's entertainment central in one nifty package. Be wowed by vivid sights that jump at your from the HP BrightView Infinity Display. Share a smile or a laugh with friends and family with the built-in webcam and microphone. Create, manage and share your photos, music and videos easily with HP Media Suite. Mini size, mega fun!
Short summary description HP Mini 210-2050es 1.83GHz N470 10.1" 1024 x 600pixels Netbook:
This short summary of the HP Mini 210-2050es 1.83GHz N470 10.1" 1024 x 600pixels Netbook data-sheet is auto-generated and uses the product title and the first six key specs.
HP Mini 210-2050es, Intel® Atom™, 1.83 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Long summary description HP Mini 210-2050es 1.83GHz N470 10.1" 1024 x 600pixels Netbook :

HP Mini 210-2050es. Product type: Netbook. Processor family: Intel® Atom™, Processor model: N470, Processor frequency: 1.83 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics adapter. Operating system installed: Windows 7 Starter. Weight: 1.46 kg

This is an auto-generated long summary of HP Mini 210-2050es 1.83GHz N470 10.1" 1024 x 600pixels Netbook based on the first three specs of the first five spec groups.
Design
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.83 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model *
The model number for the processor in a computer.
N470
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor threads
2
Processor cache
0.512 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 559
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel NM10
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
A0
Bus type
DMI
Processor codename
Pineview
Thermal Design Power (TDP)
6.5 W
Processor series
Intel Atom N400 series
FSB Parity
No
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Unspecified
On-board graphics adapter base frequency
200 MHz
Maximum graphics adapter memory
0.256 GB
Audio
Audio system
System used to play music or speech.
Dolby Advanced
Built-in microphone
Microphone that is found inside the product.
Yes
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
32-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x22
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SLBMF
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
46467
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
40 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.46 kg
Width *
The measurement or extent of something from side to side.
268 mm
Depth *
The distance from the front to the back of something.
191 mm
Height (front)
The height of the frontside of the product.
2.28 cm
Height (rear)
Height of the backside of the product.
3.2 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
Graphics adapter family
Intel
Power supply type
The type of power supply which this product uses.
AC/DC
Graphics adapter
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 93 expert reviews for HP Mini 210-2050es and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04
Design HP's design team has often done great things with the netbook form factor in design terms, and the Mini 210 is no exception. Sure, it's mostly black — most netbooks are — but the smoothed edges, thin profile and bright lid in black, white...
Bottom line HP's Mini 210 combines style and battery life in a combination that makes it genuinely compelling.
84%
pcpro.co.uk
Updated:
2012-02-26
Finished in metallic charcoal, the HP Mini 210-3000sa exudes more style than many other netbook models. However, while well put together and more solidly built than some netbook rivals, it's clearly aimed more at consumers than at schools. The specificat...
Bottom line A great all-rounder with a strong specification, a comfortable keyboard and great upgrade potential...
83%
pcpro.co.uk
Updated:
2011-08-14
The rosy glow that surrounded netbooks a couple of years ago has all but vanished thanks to the rise of CULV-based laptops and the upcoming wave of tablets, but the steady trickle of new models, of which the HP Mini 210 is the latest, indicates there’s...
Bottom line Excellent design, build quality and ergonomics, plus good battery life; a high-quality netbook...
83%
pcadvisor.co.uk
Updated:
2011-10-16
Most netbooks that you'll find on the market these days aren't exactly designed for office workers, coming in a range of bright colours that'd look rather odd in the hands of a businessman. Though the HP Mini 210-3002sa lives up to this preconception a...
Bottom line The HP Mini 210-3002sa is possibly the best netbook we've seen – solidly constructed, usable and you don't necessarily have to buy it in a garish colour. It is slightly pricier than some of the netbooks we've seen at £269 inc VAT, though it isn't the m...
80%
pcadvisor.co.uk
Updated:
2011-08-14
Product Code: WH522EA#ABU The HP Mini 210 is a 10in netbook with plenty of style. It looks and feels different to the netbook it replaces - the HP Mini 110 - but it still performs like a netbook. It offers a very solid keyboard with isolated (island...
Bottom line With its asking price of £309, the HP Mini 210 is almost unbeatable, but it could use some more features. In particular, we'd like 802.11n Wi-Fi, an integrated 3G modem, and a USB Sleep-and-Charge-style port would be very useful for travellers. B...
80%
digitalversus.com
Updated:
2011-08-14
As usual with laptops, this one uses TN panel technology. Reduced viewing angles, then, with colours that darken rapidly when viewed from below and lighten when viewed from above. Responsiveness is equivalent to standard 5 ms monitors. Also, as usual...
Good Battery life: 6H07 video playback, Wide touchpad, Well cooled, Excellent audio...
Bad Glossy low contrast panel, Arrow keys too small, Poor webcam, Fan too noisy...
Bottom line This netbook won't stand out because of its level of performance. It is nevertheless a compact well finished model with good battery life...
80%
goodgearguide.com.au
Updated:
2011-11-04
The HP Mini 210 (NB-210-1017TU_01) is a 10in netbook with plenty of style. It looks and feels different to the netbook it replaces — the HP Mini 110 — but it still performs like a netbook. It offers a very solid keyboard with isolated (island-style) keys, a very smooth and responsive touchpad and an enclosure that feels almost rubbery when you touch it. Like most netbooks, it has its drawbacks: it gets warm, it only has 1GB of RAM and 802.11n Wi-Fi is absent.DesignThe HP Mini 210 (NB-210-101...
Good Long battery life, easily upgradeable, excellent keyboard, smooth and responsive touchpad...
Bad Space for 3G module but no option for it, gets noticeably warm, no 802.11n WiFi, only 1GB RAM...
Bottom line HP’s HP Mini 210 (NB-210-1017TU_01) netbook is stylish, comfortable to use and easy to upgrade. Although it has standard specifications, its look and feel are very different to most netbooks’, and it’s a much more refined product than th...
75%
techradar.com
Updated:
2011-08-14
HP is the world's number one laptop manufacturer and makes a broad variety of devices and machines with an equally diverse range of specifications. The HP Mini 210-1002SA is one of the company's latest netbooks, combining an attractive design with dece...
Good Comfortable, Some good features...
Bad Not great battery, Lacking connectivity...
70%
pcauthority.com.au
Updated:
2011-11-04
HP has produced some of the most user-friendly netbooks we've seen in our labs over the last 18 months, from the original mini 2130 and 1001TU to the more recent 5010. The NB210 follows much of the same formula as the original series. One welcome chang...
Bottom line HP has taken a winning formula for netbooks and then removed the winning elements...
67%
itreviews.com
Updated:
2011-10-27
Review date: 24 October, 2011. Review by: Sandra Vogel Will tablets sound the death knell for netbooks? There are people with strong views on both sides. For the moment, though, enough people want Windows and a keyboard to keep these low-powered lapto...
Good Solid build; easy to disable touchpad; good audio...
Bad Like all netbooks, lacks and optical drive; somewhat slow at times.
Bottom line There's nothing intrinsically wrong with the HP mini 210 3000sa, and if you need Windows and a keyboard it may suffice. Its solid build could be alluring too...
60%
expertreviews.co.uk
Updated:
2011-08-14
With its 10.1in Mini 210-1012ea, HP has decided to go all-out for style. The laptop has a gorgeous silky-feeling red finish to it that gives the netbook a sense of style and class. If you're looking for a netbook that will stand out, this will certainl...
Bottom line Its red finish is certainly eye-catching, but it's strange that there's only 802.11g wireless networking and you can't upgrade the memory...
60%
v3.co.uk
Updated:
2011-12-17
Like most netbooks, the HP Mini is aimed at buyers on a tight budget and the 10in screen and compact design make it suitable for travelling business users. There are various iterations of the HP Mini knocking around, and we reviewed the latest 210-3002...
Good Great compact keyboard, resonable connectivity, impressive battery life...
Bad Sluggish performance, a little bulky...
Bottom line A netbook that will suit those who need a basic Windows machine at a budget price. The Mini features a very good keyboard, but performance is sluggish...
60%
expertreviews.co.uk
Updated:
2011-11-30
HP’s Mini laptops are among the best-looking netbooks available. The bold, minimalist design hasn’t changed a lot over the years, but the internal components have: the 210 has a dual-core Intel Atom processor, which makes it considerably faster than th...
Bottom line Unbeatable battery life and a rock bottom price, but if you can afford more, there are much more powerful laptops available...
60%
channelpro.co.uk
Updated:
2011-10-21
Excellent design, build quality and ergonomics, plus good battery life; a high-quality netbook. The rosy glow that surrounded netbooks a couple of years ago has all but vanished thanks to the rise of CULV-based laptops and the upcoming wave of tablets...
Bottom line Good battery life, design and ergonomics, plus a reasonable £256 exc VAT price, mean that HP’s latest netbook immediately becomes one of our favourites. The Toshiba retains its A List crown thanks to a better trackpad and wireless, but it’s a close-run...
0%
techeye.net
Updated:
2011-08-14
With the iPad launch having gone full swing and tablet PCs going to be the talk of the town at Computex in Ol' Taipei we thought we'd go firmly against the grain and take a look at a netbook, the HP Mini 210.HP Mini 210£249.97 at PcWorld.co.ukThe firs...
Good It's pretty and light. You won't feel like a huge nerd bring this out in front of a bunch of Macbook'd types. It runs smoothly and Quickweb is a great addition. Generally sample kit is fun and we'd like to keep it, but we were really sad to part with the 210 and this review is considering buying one, The...
Bad The touchpad can be annoying at times. We wouldn't have minded some additional memory but generally the 1 GB fared well.
0%
itreviews.com
Updated:
2011-08-14
Netbooks have come a long way from the early, heady days of the ASUS Eee PC and whereas much was made at first about their ultra-portability and quick access to the Internet, nowadays more is expected on the power and performance side, even though the...
Bottom line HP's Mini 210-2000 is a considerable improvement on its predecessor, the Mini 110, and has managed to iron out some of the deficiencies in earlier versions of the Mini 210, although the touchpad needs a major rethink...
0%
Show all
X