location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XC554AA stereoscopic 3D glasses Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XC554AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XC554AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631479377 show
Category:
Pairs of glasses which allow 2D images to be perceived as 3D. They present two offset images separately to the left and right eye of the viewer. These two-dimensional images are then combined in the brain to give the perception of 3D depth.
Stereoscopic 3D Glasses Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:32:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2013
Product end of life date
Warranty: 1 year limited
Long product name HP XC554AA stereoscopic 3D glasses Black :
The long product name of HP XC554AA stereoscopic 3D glasses Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 3D Active Shutter Glasses
More>>>
HP XC554AA stereoscopic 3D glasses Black:
The official description of HP XC554AA stereoscopic 3D glasses Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get an extra pair of HP 3D Active Shutter glasses for multiple viewers. The 3D Active Shutter Glasses combined with your Envy17 3D notebook provide a flawless 3D experience by wirelessly synchronizing each frame of the 3D content between the display and the glasses.

- Active Shutter Glasses allow for 3D content in full HD (1080p)
- Great for 3D Blu-Ray content
- Wireless viewing experience - no wires or dongles necessary
- Includes carrying pouch
- Trusted!: Tested with all compatible HP Notebooks so HP can deliver the highest quality products, services, and solutions to your home

Short summary description HP XC554AA stereoscopic 3D glasses Black:
This short summary of the HP XC554AA stereoscopic 3D glasses Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP XC554AA, 164.6 x 167.5 x 47.2 mm, 50 g, Black, 210 x 140 x 80 mm, 350 g

Long summary description HP XC554AA stereoscopic 3D glasses Black:
This is an auto-generated long summary of HP XC554AA stereoscopic 3D glasses Black based on the first three specs of the first five spec groups.

HP XC554AA. Dimensions (WxDxH): 164.6 x 167.5 x 47.2 mm, Weight: 50 g. Product colour: Black. Package dimensions (WxDxH): 210 x 140 x 80 mm, Package weight: 350 g

Technical details
Compatible products
Envy17 3D
Weight & dimensions
Dimensions (WxDxH)
164.6 x 167.5 x 47.2 mm
Weight
50 g
Colour
Product colour *
Black
Packaging data
Package dimensions (WxDxH)
210 x 140 x 80 mm
Package weight
350 g
Country Distributor
United Kingdom 1 distributor(s)