Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XA964AA RF Wireless Optical 1750DPI Black mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XA964AA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XA964AA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0885631401552
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 126684
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 13 Dec 2017 12:53:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years limited
Long product name HP XA964AA RF Wireless Optical 1750DPI Black mice :
The short editorial description of HP XA964AA RF Wireless Optical 1750DPI Black mice

HP Wireless Optical Comfort Mouse
More>>>

HP XA964AA RF Wireless Optical 1750DPI Black mice:
The official marketing text of HP XA964AA RF Wireless Optical 1750DPI Black mice as supplied by the manufacturer
Travel with confidence with the HP 2.4 GHz Wireless Optical Comfort Mouse. The mouse is energy efficient and it has an optical sensor with adjustable sensitivity which will work on any surface.

• The HP 2.4 GHz Wireless Optical Comfort Mouse lets you travel with confidence. Its optical sensor has adjustable sensitivity so you can work with it on many surfaces, with less interference and longer range of operation.


• The mouse has a symmetrical, sculpted design, so it's perfectly comfortable for both left- and right-handers. And the rubber sides provide a smooth, secure grip, so you will always be in control when you are working.


• Tired of losing your micro-receiver? The 2.4 GHz Wireless Optical Comfort Mouse has one that is so small that you can leave it plugged in your desktop or notebook if you want, or store it inside the mouse itself when you are out and about.


• Travel with confidence, knowing that the Optical Comfort Mouse has adjustable sensitivity, so you can use it on any work surface. And you will not run out of power: this mouse is energy efficient and can work for up to a year with two batteries.


• You will love the great feel of working with the HP Optical Comfort Mouse. Two primary buttons and a clickable scroll wheel with green LED illumination offer excellent control, while the rubber sides of the mouse allow you to enjoy a perfect grip.
Short summary description HP XA964AA RF Wireless Optical 1750DPI Black mice:
This short summary of the HP XA964AA RF Wireless Optical 1750DPI Black mice data-sheet is auto-generated and uses the product title and the first six key specs.
HP XA964AA, Optical, RF Wireless, 1750 DPI, 86 g, Black
Long summary description HP XA964AA RF Wireless Optical 1750DPI Black mice :

HP XA964AA. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1750 DPI, Buttons quantity: 3. Mouse weight: 86 g. Colour of product: Black

This is an auto-generated long summary of HP XA964AA RF Wireless Optical 1750DPI Black mice based on the first three specs of the first five spec groups.
Input device
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement detection technology *
Optical
Movement resolution *
1750 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Weight & dimensions
Mouse weight
How heavy the mouse is.
86 g
Other features
Mouse dimensions (WxDxH)
115 x 39 x 65 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
218 x 160 x 80 mm