location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP5 5810 i5-4570S 2.9 GHz SFF Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP5 5810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X9D14EA#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
QuickSpecs (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP RP5 5810 i5-4570S 2.9 GHz SFF Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFF Black
  • - Intel® Core™ i5 2.9 GHz 6 MB
  • - DDR3-SDRAM 4 GB
  • - SSD 128 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Powered USB
  • - 240 W
More>>>
Short summary description HP RP5 5810 i5-4570S 2.9 GHz SFF Black:
This short summary of the HP RP5 5810 i5-4570S 2.9 GHz SFF Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP5 5810, Intel® Core™ i5, i5-4570S, 4th gen Intel® Core™ i5, 2.9 GHz, 6 MB, Intel® Q87

Long summary description HP RP5 5810 i5-4570S 2.9 GHz SFF Black:
This is an auto-generated long summary of HP RP5 5810 i5-4570S 2.9 GHz SFF Black based on the first three specs of the first five spec groups.

HP RP5 5810. Processor family: Intel® Core™ i5, Processor model: i5-4570S, Processor generation: 4th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 4600. Audio system: DTS Studio Sound

Processor
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4570S
Processor cores
4
Processor threads
4
Processor frequency
2.9 GHz
Processor cache
6 MB
Motherboard chipset
Intel® Q87
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
32 GB
Number of memory slots
4
Memory slots type
DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD capacity
128 GB
SSD interface
Serial ATA
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 4600
Multimedia
Built-in speaker(s)
Yes
Number of speakers
2
Audio system
DTS Studio Sound
Network
Ethernet LAN *
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
5
Powered USB
Yes
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.2
Line-in
Yes
Line-out
Yes
PS/2 ports quantity
2
RJ-12 ports quantity
1
Design
Chassis type
SFF
Product colour
Black
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply
240 W
Weight & dimensions
Width
338 mm
Depth
379 mm
Height
100 mm
Weight
6.84 kg
Sustainability
Sustainability certificates
ENERGY STAR