location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X7Z96AA mouse Gaming Right-hand USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7Z96AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X7Z96AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780087411 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2017
Product end of life date
Bullet Points HP X7Z96AA mouse Gaming Right-hand USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 5
Long product name HP X7Z96AA mouse Gaming Right-hand USB Type-A :
The long product name of HP X7Z96AA mouse Gaming Right-hand USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mouse with SteelSeries, 1:1 tracking, over 30 million clicks, RGB illumination
More>>>
HP X7Z96AA mouse Gaming Right-hand USB Type-A:
The official description of HP X7Z96AA mouse Gaming Right-hand USB Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When your PC is less of a workhorse and more of a battle station, equip yourself with gaming accessories designed to annihilate the competition. Developed with input from the top eSports teams, this mouse's high-quality performance and precise attention to detail are the difference between crushing victory and heartbreaking defeat.

Pixel-perfect movement
Extreme precision with zero hardware acceleration, true 1:1 tracking, and best-in-class CPI adjustments.

Relentlessly engineered
Proprietary SteelSeries switches maintain their tactile feel for over 30 million clicks.

Lighting at your fingertips
Intelligent RGB illumination, capable of 16.8 million colors, gives you nearly limitless customization.

Short summary description HP X7Z96AA mouse Gaming Right-hand USB Type-A:
This short summary of the HP X7Z96AA mouse Gaming Right-hand USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

HP X7Z96AA, Right-hand, USB Type-A, Black

Long summary description HP X7Z96AA mouse Gaming Right-hand USB Type-A:
This is an auto-generated long summary of HP X7Z96AA mouse Gaming Right-hand USB Type-A based on the first three specs of the first five spec groups.

HP X7Z96AA. Form factor: Right-hand. Device interface: USB Type-A, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Product colour: Black

Pixel-perfect movement

Extreme precision with zero hardware acceleration, true 1:1 tracking, and best-in-class CPI adjustments.

Relentlessly engineered

Proprietary SteelSeries switches maintain their tactile feel for over 30 million clicks.

Lighting at your fingertips

Intelligent RGB illumination, capable of 16.8 million colors, gives you nearly limitless customization.

Victory-driven design

The durable matte finish and refined side grips are resistant to sweat and abrasion.

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
5
Recommended usage
PC/Laptop
Design
Form factor *
Right-hand
Product colour *
Black
Illumination
Yes
Weight & dimensions
Width
133 mm
Depth
70 mm
Height
45 mm
Weight
130 g
Receiver width
19.6 cm
Receiver depth
13.5 cm
Receiver height
6.22 cm
Receiver weight
280 g
Packaging data
Quick start guide
Yes
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2018-03-03 04:21:46
Uk has collected 4 expert reviews for HP X7Z96AA mouse Gaming Right-hand USB Type-A but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)