location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X7Z94AA mouse pad Gaming mouse pad Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7Z94AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X7Z94AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780087398 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1-year HP Commercial Guarantee
Long product name HP X7Z94AA mouse pad Gaming mouse pad Black :
The long product name of HP X7Z94AA mouse pad Gaming mouse pad Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Mouse Pad with SteelSeries
More>>>
HP X7Z94AA mouse pad Gaming mouse pad Black:
The official description of HP X7Z94AA mouse pad Gaming mouse pad Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When your PC is less of a workhorse and more of a battle station, equip yourself with gaming accessories designed to annihilate the competition. Developed with input from the top eSports teams, this mouse pad's high-quality performance and precise attention to detail are the difference between crushing victory and heartbreaking defeat.

Gripping intensity

With a high-quality, non-slip rubber base, your mousepad stays anchored to your desk

Precision-crafted surface

Get the precision pros rely on with a durable, smooth surface.

Peace-of-mind coverage

Rest easy with an HP standard 1 year limited warranty.

Short summary description HP X7Z94AA mouse pad Gaming mouse pad Black:
This short summary of the HP X7Z94AA mouse pad Gaming mouse pad Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP X7Z94AA, Black, Monochromatic, Non-slip base, Gaming mouse pad

Long summary description HP X7Z94AA mouse pad Gaming mouse pad Black:
This is an auto-generated long summary of HP X7Z94AA mouse pad Gaming mouse pad Black based on the first three specs of the first five spec groups.

HP X7Z94AA. Width: 400 mm, Depth: 450 mm. Product colour: Black, Surface coloration: Monochromatic, Non-slip base, Gaming mouse pad

Gripping intensity

With a high-quality, non-slip rubber base, your mousepad stays anchored to your desk.

Precision-crafted surface

Get the precision pros rely on with a durable, smooth surface.

Peace-of-mind coverage

Rest easy with an HP standard 1 year limited warranty.

Performance
Surface coloration *
Monochromatic
Gaming mouse pad *
Yes
Wrist rest *
No
Non-slip base
Yes
Product colour *
Black
Weight & dimensions
Width *
400 mm
Depth *
450 mm
Weight & dimensions
Thickness
4 mm
Weight
448 g
Packaging data
Quantity per pack
1 pc(s)
Package width
70 mm
Package depth
70 mm
Package height
410 mm
Package weight
2.69 kg
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)