HP logo

HP 14-am036tx + 1 Year Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 Year) Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Red

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80013
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points HP 14-am036tx + 1 Year Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 Year) Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Red:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-5005U (3MB Cache, 2GHz)
  • - 35.6 cm (14") HD 1366 x 768, AMD Radeon R5 M430 (2GB GDDR3)
  • - 4GB (1600MHz) DDR3L-SDRAM (1 x 4) & 500GB HDD
Warranty:
1 Year Full Standard Extended Warranty
Long product name HP 14-am036tx + 1 Year Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 Year) Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Red:

Intel Core i3-5005U (3MB Cache, 2GHz), 4GB DDR3L-SDRAM, 500GB HDD, 35.6 cm (14") HD 1366 x 768, DVD±RW, Intel HD Graphics 5500, AMD Radeon R5 M430 (2GB GDDR3), LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit + McAfee Scratch Card 1PC User (1 Year)

HP 14-am036tx + 1 Year Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 Year) Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Red:

This HP notebook is all about getting the perfect combination of design, reliability, and great features. Style and productivity while keeping your wallet in mind - now that's something to get excited about.

Right features, right price
- Reliable storage and dependable power for an unbeatable value.

Colourful choices
- A range of vibrant colours and a textured fingerprint-proof cover gives you a stylish way to show off.

Extended battery Life
- A longer lasting battery means more time outside and more time on the go.

HP Connected Music.
- Listen to music from multiple sources – all from one app. Enjoy your local music and iTunes library together with streaming services, including TuneIn Radio and Deezer.

Short summary description HP 14-am036tx + 1 Year Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 Year) Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Red:

HP 14-am036tx + 1 Year Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 Year), Intel® Core™ i3, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 14-am036tx + 1 Year Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 Year) Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Red:

HP 14-am036tx + 1 Year Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 Year). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Red

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.