location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 1030 G1 + UltraSlim Docking Station Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1030 G1 + UltraSlim Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X2F03EA+D9Y32ET/99867375
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 23:00:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 1030 G1 + UltraSlim Docking Station Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ m7 m7-6Y75 1.2 GHz
  • - Touchscreen 33.8 cm (13.3") Quad HD+ 3200 x 1800 pixels LED backlight 16:9
  • - 16 GB LPDDR3-SDRAM
  • - 512 GB SSD
  • - Intel® HD Graphics 515
  • - Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 40 Wh 45 W
  • - Windows 10 Pro 64-bit
Long product name HP EliteBook 1030 G1 + UltraSlim Docking Station Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver :
The long product name of HP EliteBook 1030 G1 + UltraSlim Docking Station Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core m7-6Y75 (1.2GHz, 4MB), 13.3" QHD+ eDP 1.3 touch (3200 x 1800), 16GB LPDDR3 SDRAM, 512GB M.2 PCIe MLC SSD, Intel HD Graphics 515, 802.11a/b/g/n/ac, Bluetooth 4.2, webcam, Windows 10 Pro 64 + UltraSlim Docking Station (D9Y32ET)
More>>>
HP EliteBook 1030 G1 + UltraSlim Docking Station Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:
The official description of HP EliteBook 1030 G1 + UltraSlim Docking Station Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The premium design of the beautifully compact and durable HP EliteBook 1030 delivers style and substance. The amazing near edge-to-edge screen makes it a great travel companion that’s fully equipped with HP’s leading security and manageability solutions.

See more, carry less
- Get big screen views from the compact and sophisticated design of the HP EliteBook 1030 with its near edge-to-edge 13.3-in. diagonal screen and the diamond-cut all metal design.

Innovative security and manageability only from HP
- Help reduce costly downtime using innovative BIOS protection from HP Sure Start with Dynamic Protection and manage devices easily with optional Intel® vPro™, HP Touch Manager4 or LANDesk management that integrates with advanced IT environments.

The strong, quiet type
- Work comfortably and without distraction. Focus on task at hand, the HP EliteBook 1030 runs quietly and stays cool with no fans or spinning drives.

Connect and collaborate in style
- Collaborate with colleagues using the HD Webcam and HP Noise Reduction Software that greatly reduces background noise. Clearly hear presenters on expertly tuned speakers with Audio by Bang & Olufsen powered up with the HP Clear Sound Amp.

Short summary description HP EliteBook 1030 G1 + UltraSlim Docking Station Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:
This short summary of the HP EliteBook 1030 G1 + UltraSlim Docking Station Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 1030 G1 + UltraSlim Docking Station, Intel® Core™ m7, 1.2 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 16 GB, 512 GB

Long summary description HP EliteBook 1030 G1 + UltraSlim Docking Station Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 1030 G1 + UltraSlim Docking Station Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 1030 G1 + UltraSlim Docking Station. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
3200 x 1800 pixels
Touchscreen *
Yes
HD type
Quad HD+
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ m7
Processor generation
Intel® Core™ m7-6xxx
Processor model *
m7-6Y75
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
1.2 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1515
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core m7-6Y series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
4.5 W
Configurable TDP-up
7 W
Configurable TDP-down
3.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 2x2, 1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 515
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191E
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Docking connector
Yes
Ports & interfaces
Charging port type
DC-in jack
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
20 X 16.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EH
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88199
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
40 Wh
Power
AC adapter power
45 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
310 mm
Depth
210 mm
Height
15.7 mm
Weight *
1.15 kg
Other features
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2020-02-23 23:41:53
Uk has collected 33 expert reviews for HP EliteBook 1030 G1 + UltraSlim Docking Station Laptop 33.8 cm (13.3") Touchscreen Quad HD+ Intel® Core™ m7 m7-6Y75 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
devontechsupport.com
Updated:
2020-02-23 23:41:52
Business laptops are now so thin, light and durable that it's difficult to tell them apart from ones aimed at consumers. At 2.56 pounds in weight, the HP EliteBook 1030 is half a pound lighter than the new 13-inch MacBook Pro and there's a noticeable diff...
Bottom line The HP EliteBook 1030 ticks nearly every box going for business users. Its sharp design and lightweight nature will draw the envy of your colleagues in the office, but it's not just a pretty picture. With Intel's fanless CPU inside, it runs quietly while...
0%
techradar.com/au/
Updated:
2020-02-23 23:41:52
Business laptops are now so thin, light and durable that it's difficult to tell them apart from ones aimed at consumers. At 2.56 pounds in weight, the HP EliteBook 1030 is half a pound lighter than the new 13-inch MacBook Pro and there's a noticeable diff...
Good Sharp design, Decent performance, Comfortable keyboard...
Bad Lacks a DisplayPort connection...
Bottom line A very pretty business laptop, the HP EliteBook 1030 has nearly everything going for it – just watch out for its curious omission in the connectivity department...
0%
Laptopmag.com
Updated:
2020-02-23 23:41:52
The best business notebooks offer the manageability IT pros need, the durability buyers desire and the experience users require. Starting at $1,249 (tested at $1,505), the thin, lightweight and stylish HP EliteBook 1030 G1 makes working a breeze with its...
Good Long battery life, Stylish design, Solid performance, Comfortable keyboard, Great sound...
Bad Dim display, Slower SSD...
Bottom line The EliteBook 1030 G1 is a beautiful business notebook that's great for productivity as well as jamming to your tunes...
80%
notebookcheck.net
Updated:
2020-02-23 23:41:53
Happy without a fan. Despite its passively cooled Core-m processor, the EliteBook 1030 G1 can convince with excellent application performance, great input devices and a bright IPS display. Did HP create the new reference in the subnotebook segment?...
Good high-quality case, excellent input devices, great QHD+ display, high application performance, fast WLAN, USB Type-C, fanless...
Bad limited upgradeability, average battery runtimes, DisplayPort only via dock...
Bottom line HP took this approach and created an almost perfect device with the EliteBook 1030 G1. The notebook is among the best devices in terms of quality and can particularly convince with its build quality, the keyboard, and the display. The application performa...
88%