Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 240 Tower i7-6700 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Workstation Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240 Tower
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X1S42US
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7019
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 25 Nov 2020 15:21:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP 240 Tower i7-6700 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Workstation Black :
The short editorial description of HP 240 Tower i7-6700 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Workstation Black

Intel Core i7-6700 (3.4GHz, 8MB), 16GB (2 x 8GB) DDR4, 500GB 7200 rpm SATA, SuperMulti DVD±RW, Intel HD Graphics 530, Windows 10 Pro 64
More>>>
HP 240 Tower i7-6700 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Workstation Black:
The official marketing text of HP 240 Tower i7-6700 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Workstation Black as supplied by the manufacturer

HP’s entry level workstations just got better. The HP Z240 with two amazingly versatile form factors, packs the performance, features, and reliability of a workstation into the price point of a desktop PC.

Powered to manage your challenges
- Powerful processors, graphics, memory, and two optional ultra-fast HP Z Turbo Drives make the HP Z240 a true workstation-class solution. Handle your growing and complex workloads with performance for any stage in your work process.

Small price, big possibilities
- The essential features of the HP Z240 Tower easily support your workload with slots and ports to spare. When you’re ready for workstation class features, like professional ISV certifications, the HP Z240 Tower is the right first step.

Priced for your budget
- HP’s most affordable workstation allows you to customize your experience while still balancing your IT budget. HP reliability, thorough testing, and ISV certification means your HP Z240 is designed as a long-term budget friendly solution.

Short summary description HP 240 Tower i7-6700 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Workstation Black:
This short summary of the HP 240 Tower i7-6700 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 240 Tower, 3.4 GHz, 6th gen Intel® Core™ i7, 16 GB, 500 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP 240 Tower i7-6700 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Workstation Black:
This is an auto-generated long summary of HP 240 Tower i7-6700 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Workstation Black based on the first three specs of the first five spec groups.

HP 240 Tower. Processor frequency: 3.4 GHz, Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: Workstation

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
i7-6700
Processor family *
6th gen Intel® Core™ i7
Processor cores *
4
Processor frequency *
3.4 GHz
Processor boost frequency
4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor threads
8
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8,1x8+2x4,1x16
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
1333,1600,1866,2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
Serial ATA
HDD speed
7200 RPM
Card reader integrated *
No
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port *
Yes
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C236
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1,AVX 2.0,SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88196
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
400 W
Weight & dimensions
Width *
170 mm
Depth *
442 mm
Height *
399 mm
Weight *
8.6 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2017-03-09 01:34:07
Uk has collected 3 expert reviews for HP 240 Tower i7-6700 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Workstation Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-09 01:34:07
Nl heeft 3 proffesionele recensies verzameld voor HP 240 Tower i7-6700 Zesde generatie Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Workstation Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-09 01:34:07
Fr a recueilli 3 avis d’experts pour HP 240 Tower i7-6700 Intel® Core™ i7 de 6e génération 16 Go DDR4-SDRAM 500 Go Disque dur Windows 10 Pro Station de travail Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-09 01:34:07
De hat 3 Expertenmeinungen über HP 240 Tower i7-6700 Intel® Core™ i7 der sechsten Generation 16 GB DDR4-SDRAM 500 GB Festplatte Windows 10 Pro Arbeitsstation Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-09 01:34:07
Testseek ha raccolto 3 recensioni da parte di esperti per HP 240 Tower i7-6700 Intel® Core™ i7 della sesta generazione 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Stazione di lavoro Nero e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-09 01:34:07
Es ha coleccionado 3 opiniones de expertos para HP 240 Tower i7-6700 6ª generación de procesadores Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB Unidad de disco duro Windows 10 Pro Puesto de trabajo Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-09 01:34:07
Dk har samlet 3 ekspertanmeldelser for HP 240 Tower i7-6700 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Workstation Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-09 01:34:07
Testseek получил 3 экспертных оценок для HP 240 Tower i7-6700 Процессор Intel® Core™ i7 6-го поколения 16 GB DDR4-SDRAM 500 GB Жесткий диск Windows 10 Pro Pаб. станция Черный, средний экспертный рейтинг составляет 80 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-09 01:34:07
Se har samlat in 3 experttester för HP 240 Tower i7-6700 6:e generationens Intel® Core™ i7 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Arbetsstation Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
v3.co.uk
Updated:
2017-03-09 01:34:07
HP Inc recently made two more additions to its already broad Z family of workstations: the Z240 Tower, and the 57 percent smaller Z240 SFF. Both are aimed at the lower end of the market, and are priced accordingly, but naturally they'll still need to end...
Good Smart chassis design, strong performance, range of business-grade OS options...
Bad Not as upgradable as other workstations...
Bottom line HP Inc delivers on its promise of a low-cost but well-equipped workstation. What it lacks in high-end features it makes up for with quality physical design and nimble, reliable performance in tough tasks...
80%
develop3d.com
Updated:
2017-05-17 01:24:04
For years, desktop workstations came in three flavours – entry-level, mid-range and high-end – but in 2009 the major manufacturers threw another into the mix and the sub entry-level workstation was born.Optional handle fits in the top 5.25-inch bayThis ne...
Bottom line With the Z240, HP has produced an exceptional workstation for CAD. With incredibly fast storage, mid to high-end graphics and up to 64GB of memory, there really is very little reason for CAD users to look beyond this mini tower machine. Only those who mix...
0%
pcmag.com
Updated:
2020-06-10 05:54:34
Workstations are specialized to deliver a lot of reliable computing power. After all, you can't be expected to spend more than $2,500 on a PC without a good reason. The HP Z240 Small Form Factor (SFF) ($3,265 as tested) is a single-processor desktop works...
Good Compact form factor with some internal expansion room, ISV certified hardware, 32GB of memory...
Bad Half-height PCIe card slots, Only mini-DisplayPort jacks on graphics card, Lacks Wi-Fi...
Bottom line The HP Z240 SFF workstation gives you speedy, ISV-certified hardware components in a desktop PC that fits in a compact cubicle. It's a quick system that'll work well for a growing SMB...
80%