location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 1040 G3 Laptop 35.6 cm (14") Full HD Intel® Core™ i5 i5-6300U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1040 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X1C38AW-R-RENEW
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 1040 G3 Laptop 35.6 cm (14") Full HD Intel® Core™ i5 i5-6300U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-6300U 2.4 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels SVA LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.2
  • - Lithium Polymer (LiPo) 45 Wh 45 W
  • - Windows 10 Pro 64-bit
Warranty: 3-year limited warranty (optional Care Packs available, sold separately), 3-year limited warranty on HP Long Life Battery (available only with the 3-year limited platform warranty)
Long product name HP EliteBook 1040 G3 Laptop 35.6 cm (14") Full HD Intel® Core™ i5 i5-6300U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver :
The long product name of HP EliteBook 1040 G3 Laptop 35.6 cm (14") Full HD Intel® Core™ i5 i5-6300U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6300U (2.4GHz, 3MB), 14" FHD SVA anti-glare slim LED (1920 x 1080), 8GB DDR4 SDRAM, 256GB M.2 SATA TLC SED SSD, Intel HD Graphics 520, 802.11a/b/g/n/ac, Bluetooth 4.2, webcam, Windows 10 Pro 64
More>>>
HP EliteBook 1040 G3 Laptop 35.6 cm (14") Full HD Intel® Core™ i5 i5-6300U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
The official description of HP EliteBook 1040 G3 Laptop 35.6 cm (14") Full HD Intel® Core™ i5 i5-6300U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The sophisticated style of the HP EliteBook 1040 Ultrabook™ complements the innovative performance, security, and manageability features that help bring out your finest work.

Carry less, do more
- Work confidently with the thin, elegant, and durable HP EliteBook 1040 with the HP Premium Keyboard, and a strong all metal diamond cut design engineered to pass MIL-STD 810G testing.

Productive powerhouse
- Power through your day with long battery life, 6th Gen Intel® Core™ processors, up to 16 GB of memory, and PCIe SSDs that yield impressive speed and performance.

Connect and collaborate in style
- Collaborate with colleagues from practically anywhere with optional WWAN, a 720p webcam, HP Noise Reduction Software and Audio by Bang & Olufsen.

Security and manageability you can depend on
- Manage devices easily with optional Intel® vPro,™ and LANDesk management that integrates with advanced IT environments and help reduce costly downtime with innovative BIOS protection from HP Sure Start with Dynamic Protection.

Short summary description HP EliteBook 1040 G3 Laptop 35.6 cm (14") Full HD Intel® Core™ i5 i5-6300U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This short summary of the HP EliteBook 1040 G3 Laptop 35.6 cm (14") Full HD Intel® Core™ i5 i5-6300U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 1040 G3, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 1040 G3 Laptop 35.6 cm (14") Full HD Intel® Core™ i5 i5-6300U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 1040 G3 Laptop 35.6 cm (14") Full HD Intel® Core™ i5 i5-6300U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 1040 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor generation
6th gen Intel® Core™ i5
Processor family *
Intel® Core™ i5
Processor model *
i5-6300U
Processor frequency *
2.4 GHz
Processor boost frequency
3 GHz
Processor threads
4
System bus rate
4 GT/s
Processor cores
2
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2F0
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88190
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
45 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
337 mm
Depth
234.5 mm
Height
15.8 mm
Weight *
1.43 kg