Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Core i5-2540M 2.6GHz 3MB L3 processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Core i5-2540M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WY655AV
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8911
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Dec 2017 15:33:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Intel Core i5-2540M 2.6GHz 3MB L3 processor :
The short editorial description of HP Intel Core i5-2540M 2.6GHz 3MB L3 processor

Intel Core i5-2540M (3M Cache, 2.60 GHz) Processor Upgrade
More>>>

HP Intel Core i5-2540M 2.6GHz 3MB L3 processor:
The official marketing text of HP Intel Core i5-2540M 2.6GHz 3MB L3 processor as supplied by the manufacturer
The Intel Core i5 processor delivers solid performance for everyday applications, plus the ability to increase speed as needed for demanding tasks.
Short summary description HP Intel Core i5-2540M 2.6GHz 3MB L3 processor:
This short summary of the HP Intel Core i5-2540M 2.6GHz 3MB L3 processor data-sheet is auto-generated and uses the product title and the first six key specs.
HP Intel Core i5-2540M, 2nd gen Intel® Core™ i5, 2.6 GHz, PGA988, Notebook, 32 nm, i5-2540M
Long summary description HP Intel Core i5-2540M 2.6GHz 3MB L3 processor :

HP Intel Core i5-2540M. Processor family: 2nd gen Intel® Core™ i5, Processor frequency: 2.6 GHz, Processor socket: PGA988. Memory channels supported by processor: Dual, Maximum internal memory supported by processor: 16 GB, Memory clock speeds supported by processor: 1066,1333 MHz. Thermal Design Power (TDP): 35 W. Width: 37.5 mm, Depth: 37.5 mm. Temperature (max): 100 °C

This is an auto-generated long summary of HP Intel Core i5-2540M 2.6GHz 3MB L3 processor based on the first three specs of the first five spec groups.
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PGA988
Component for *
What this product is used as a part of (component for).
Notebook
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Box *
Plastic or metal shell/container for components.
No
Processor model *
The model number for the processor in a computer.
i5-2540M
Processor threads *
4
System bus rate *
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor cache
3 MB
Processor cache type
L3
CPU multiplier (bus/core ratio)
26
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.3 GHz
Memory
Memory channels supported by processor *
Dual
Maximum internal memory supported by processor
16 GB
Memory clock speeds supported by processor
1066,1333 MHz
Memory bandwidth supported by processor (max)
21.3 GB/s
ECC supported by processor
No
Features
Thermal Design Power (TDP) *
35 W
Weight & dimensions
Width
The measurement or extent of something from side to side.
37.5 mm
Depth
The distance from the front to the back of something.
37.5 mm
Other features
Temperature (max)
100 °C
Country Distributor
United Kingdom 1 distributor(s)
X