Bullet Points HP Intel Core i7-2620M processor 2.7 GHz 4 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Core™ i7 i7-2620M 2.7 GHz
- - 4 MB L3 PGA988
- - Processor cores: 2 32 nm 64-bit 35 W
- - Maximum internal memory supported by processor: 16 GB
Long product name HP Intel Core i7-2620M processor 2.7 GHz 4 MB L3
:
The long product name of HP Intel Core i7-2620M processor 2.7 GHz 4 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i7-2620M (4M Cache, 2.70 GHz) Processor Upgrade
More>>>
HP Intel Core i7-2620M processor 2.7 GHz 4 MB L3:
The official description of HP Intel Core i7-2620M processor 2.7 GHz 4 MB L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Whether it's HD or 3D, multitasking or multimedia, 2nd generation Intel Core i7 mobile processors for laptops deliver top-of-the-line adaptable speed and responsiveness making it your ideal choice for visibly smart performance.
Short summary description HP Intel Core i7-2620M processor 2.7 GHz 4 MB L3:
This short summary of the HP Intel Core i7-2620M processor 2.7 GHz 4 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.
HP Intel Core i7-2620M, Intel® Core™ i7, PGA988, 32 nm, i7-2620M, 2.7 GHz, 64-bit
Long summary description HP Intel Core i7-2620M processor 2.7 GHz 4 MB L3:
This is an auto-generated long summary of HP Intel Core i7-2620M processor 2.7 GHz 4 MB L3 based on the first three specs of the first five spec groups.
HP Intel Core i7-2620M. Processor family: Intel® Core™ i7, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory clock speeds supported by processor: 1066,1333 MHz. Market segment: Mobile. Width: 37.5 mm, Depth: 37.5 mm. Temperature (max): 100 °C