Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 128GB 2.5" MLC SATA 128GB 2.5" Serial ATA

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128GB 2.5" MLC SATA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WX774AV
Category
Aso known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
internal solid state drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5975
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 03 Dec 2017 18:37:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 128GB 2.5" MLC SATA 128GB 2.5" Serial ATA :
The short editorial description of HP 128GB 2.5" MLC SATA 128GB 2.5" Serial ATA

128GB 2.5" MLC SATA SSD
More>>>

HP 128GB 2.5" MLC SATA 128GB 2.5" Serial ATA:
The official marketing text of HP 128GB 2.5" MLC SATA 128GB 2.5" Serial ATA as supplied by the manufacturer
Information technology professionals rely on HP quality to ensure maximum productivity. As the power of applications, processors, memory adapters and storage devices increases, high-end computer users are seeking ways to optimize their system performance. HP provides leading solutions, adding new levels of performance, availability, flexibility, and management.
Short summary description HP 128GB 2.5" MLC SATA 128GB 2.5" Serial ATA:
This short summary of the HP 128GB 2.5" MLC SATA 128GB 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.
HP 128GB 2.5" MLC SATA, 128 GB, 2.5", Serial ATA
Long summary description HP 128GB 2.5" MLC SATA 128GB 2.5" Serial ATA :

HP 128GB 2.5" MLC SATA. Solid-state drive capacity: 128 GB. SSD form factor: 2.5". Solid-state drive interface: Serial ATA

This is an auto-generated long summary of HP 128GB 2.5" MLC SATA 128GB 2.5" Serial ATA based on the first three specs of the first five spec groups.
Performance
Solid-state drive capacity *
The Solid State Drive's data storage capacity.
128 GB
Solid-state drive interface *
The type of interface(s) with which the Solid State Drive is connected to other hardware.
Serial ATA
Memory type
Type of memory in the device e.g. DDR3, SRAM (Static RAM).
MLC
Design
SSD form factor *
2.5"
Software
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Other features
Internal
The product is built in.
Yes
Device connectivity
The way the device connects to other devices.
Wired
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Australia 1 distributor(s)
X