Warranty:
HP SSD drives have a one-year limitedor the remainder of theof the HP Workstation (up to 3 years, whichever is longer). Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP X25-M 160 GB Serial ATA
:
The long product name of HP X25-M 160 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP 160GB SATA X25-M Solid State Drive
More>>>
HP X25-M 160 GB Serial ATA:
The official description of HP X25-M 160 GB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Solid State Drives (SSDs) are fast becoming a real force with respect to storage in the computer industry. With no moving parts, storage is no longer bound by mechanical barriers to higher performance. HP's Enterprise Class SLC (Single-Level Cell) SSD offers sustained performance beyond that of SAS 15k rpm HDDs (Hard Disk Drives).
• Higher overall performance than 15k HDDs based on random IOPs, sustained reads and sustained writes.
• Lower systems level acoustical emissions than systems with HDDs, especially 15k rpm HDDs
• More rugged than HDDs with respect to shock and vibration
Short summary description HP X25-M 160 GB Serial ATA:
This short summary of the HP X25-M 160 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.
HP X25-M, 160 GB
Long summary description HP X25-M 160 GB Serial ATA:
This is an auto-generated long summary of HP X25-M 160 GB Serial ATA based on the first three specs of the first five spec groups.
HP X25-M. SSD capacity: 160 GB