location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 16 Black Cherry Notebook Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 Black Cherry Notebook Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WU673AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631288528 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP 16 Black Cherry Notebook Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 40.6 cm (16") Black
  • - Neoprene
  • - Dust resistant, Scratch resistant
  • - 380 g
Warranty: One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP 16 Black Cherry Notebook Sleeve :
The long product name of HP 16 Black Cherry Notebook Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WU673AA, Black Cherry Notebook Sleeve - 40,6 cm (16")
More>>>
HP 16 Black Cherry Notebook Sleeve:
The official description of HP 16 Black Cherry Notebook Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Notebooks need protection against everyday wear and tear. With its neoprene exterior, the stylish HP Black Cherry Notebook Sleeve – 40,6 cm (16”) is custom made to keep them clean and safe – with a retractable handle, a luxurious faux-fur interior and zip pocket for accessories.
- The exterior is made of durable neoprene, safeguarding your notebook against everyday bumps and scratches, while the faux-fur interior holds your notebook securely.
- The faux-fur interior holds your notebook softly, while a secure exterior zip pocket keeps all your essential accessories perfectly safe.
- Featuring the HP Link pattern, this stylish sleeve in durable neoprene will perfectly match your HP notebook.
- Essential accessories, like your power adapter, mouse and papers, can be safely stored in the sleeve's secure exterior zip pocket.

Short summary description HP 16 Black Cherry Notebook Sleeve:
This short summary of the HP 16 Black Cherry Notebook Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP 16 Black Cherry Notebook Sleeve, Sleeve case, 40.6 cm (16"), 380 g

Long summary description HP 16 Black Cherry Notebook Sleeve:
This is an auto-generated long summary of HP 16 Black Cherry Notebook Sleeve based on the first three specs of the first five spec groups.

HP 16 Black Cherry Notebook Sleeve. Case type: Sleeve case, Maximum screen size: 40.6 cm (16"). Weight: 380 g

Features
Compatibility
HP ProBook 4530s HP EliteBook 2760p HP EliteBook 2740p HP 630 HP ProBook 4330s HP 630 HP ProBook 4330s HP ProBook 4530s HP ProBook 4340s HP EliteBook 8530p HP ProBook 6560b HP ProBook 4535s HP ProBook 4530s HP ProBook 6560b
Maximum screen size *
40.6 cm (16")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Black
Protection features
Dust resistant, Scratch resistant
Features
Country of origin
China
Weight & dimensions
Weight
380 g
Package weight
406 g
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
390 x 40 x 280 mm
Package dimensions (WxDxH)
395 x 45 x 285 mm
Country Distributor
United Kingdom 1 distributor(s)