location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3125 MT + x20LED AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3125
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 3125 MT + x20LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WU262EA#ABU?X20LED
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro 3125 MT + x20LED AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - AMD Athlon II X2 250 3 GHz
  • - 2 GB 1333 MHz
  • - 320 GB DVD Super Multi Card reader integrated
  • - AMD Radeon HD 3000
  • - Ethernet LAN
  • - Windows 7 Professional 64-bit
Long product name HP Pro 3125 MT + x20LED AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black :
The long product name of HP Pro 3125 MT + x20LED AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon II X2 250 (3.0GHz, 2MB L2), 2GB DDR3 SDRAM, 320GB 7200 rpm SATA, SuperMulti DVD±RW LightScribe, ATI Radeon 3000, 22-in-1, Windows 7 Professional 64 + x20LED 20-inch LED Backlit LCD Monitor
More>>>
HP Pro 3125 MT + x20LED AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black:
The official description of HP Pro 3125 MT + x20LED AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for today. Ready for tomorrow. Realize your potential with the highly expandable HP Pro 3125 Minitower Business PC featuring capable AMD technology. Designed to handle your everyday small business needs and grow with you in the future.

Kenmerken

Growth comes standard
- Get the job done with available ports, slots, and bays essential to your business. Build a PC to meet your needs today have multiple hard drives, optical drives, and a wide selection of graphic capabilities.

Out-of-the-box productivity
- This PC is ready to go with capable AMD processors, ample storage with hard drives up to 2 TB, a genuine Windows® 7 operating system, dual monitor support, and up to 16 GB DDR3 SDRAM memory.

New AMD VISION Pro technology
- An advanced visual platform that’s optimized for Windows® 7, designed to provide enhanced visual clarity, vibrant colors, and support for seamless multi-monitor functionality.

Do more with pre-qualified options
- Easily transfer files with a 22-in-1 Media Card Reader, burn labels directly onto discs with a SuperMulti Lightscribe Drive or enhance your disc storage potential with a Blu-ray Writer Drive.

Give your business a boost
- Take transfer speeds with compatible devices to a new level with at USB 3.0 SuperSpeed PCIe x1 card. Enhance your visual experience via graphics cards with DirectX® 11 support.

Short summary description HP Pro 3125 MT + x20LED AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black:
This short summary of the HP Pro 3125 MT + x20LED AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3125 MT + x20LED, 3 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3125 MT + x20LED AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black:
This is an auto-generated long summary of HP Pro 3125 MT + x20LED AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Pro 3125 MT + x20LED. Processor frequency: 3 GHz, Processor family: AMD Athlon II X2, Processor model: 250. Internal memory: 2 GB, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X2
Processor model *
250
Processor cores
2
Processor frequency *
3 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Memory clock speed
1333 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 3000
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Design
Chassis type *
Mini Tower
Product colour *
Black
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Power
Power supply *
300 W
Weight & dimensions
Width *
185 mm
Depth *
416 mm
Height *
385 mm
Weight *
7.58 kg
Packaging content
Display included *
Yes
Display diagonal
50.8 cm (20")
Display resolution
1600 x 900 pixels
Contrast ratio (typical)
1000:1
Display brightness
250 cd/m²
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Other features
LightScribe
Yes
Networking features
Gigabit Ethernet
Graphics card family
AMD