location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3120 SFF + S2331a Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3120
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 3120 SFF + S2331a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WU184EA+WR743AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro 3120 SFF + S2331a Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 220 W
  • - Intel® Pentium® E5500 2.8 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD Super Multi
  • - Intel® GMA X4500HD
  • - Ethernet LAN
  • - Windows 7 Professional
Long product name HP Pro 3120 SFF + S2331a Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black :
The long product name of HP Pro 3120 SFF + S2331a Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Dual-Core E5500 (2.80GHz, 2MB L2, 800MHz), 2GB DDR3 SDRAM, 320GB 7200 rpm SATA, SuperMulti DVD-RW LightScribe, Intel GMA X4500HD, Windows 7 Professional 64 + S2331a 23-inch Widescreen LCD Monitor (WR743AA)
More>>>
HP Pro 3120 SFF + S2331a Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black:
The official description of HP Pro 3120 SFF + S2331a Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full strength. Half size. The HP Pro 3120 Small Form Factor PC offers multi-core technology of Intel® Core™ processors which help multitasking applications by applying processing power where it’s needed most all in a powerful, space-efficient design.

Features

Workspace friendly
- When desk space is at a premium, the space-efficient HP Pro 3120 Business PC may be just what your business is looking for. Half the size of a conventional HP minitower, it offers all the standard PC performance.

Out-of-the-box productivity
- This PC is ready to go with proven Intel® processors, ample storage with hard drives up to 750 GB, a genuine Windows® 7 operating system, dual monitor support, and up to 8 GB DDR3 SDRAM memory.

Do more with pre-qualified options
- Burn labels directly onto discs with a SuperMulti Lightscribe Drive or enhance your disc storage potential with a Blu-ray Writer Drive.

Give your business a boost
- Take transfer speeds with compatible devices to a new level with a USB 3.0 SuperSpeed PCIe x1 card. Enhance your visual experience via graphics cards with DirectX® 11 support.

Less clutter
- Available wireless networking helps create a cable-free existence. The HP Pro 3120 fits in your environment where you want it to fit with no tabletop cable mess and internal antennas for 802.11 WiFi and Bluetooth.

Short summary description HP Pro 3120 SFF + S2331a Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black:
This short summary of the HP Pro 3120 SFF + S2331a Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3120 SFF + S2331a, 2.8 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3120 SFF + S2331a Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black:
This is an auto-generated long summary of HP Pro 3120 SFF + S2331a Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

HP Pro 3120 SFF + S2331a. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: E5500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Power supply: 220 W. Chassis type: SFF. Product type: PC. Weight: 6.7 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5500
Processor cores
2
Processor threads
2
Processor frequency *
2.8 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
Smart Cache
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
14
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA X4500HD
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Design
Chassis type *
SFF
Product colour *
Black
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Processor special features
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGTJ
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42800
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
220 W
Weight & dimensions
Width *
311 mm
Depth *
389.4 mm
Height *
112.5 mm
Weight *
6.7 kg
Packaging content
Display included *
Yes
Display diagonal
58.4 cm (23")
Display resolution
1920 x 1080 pixels
Contrast ratio (typical)
1000:1
Display brightness
300 cd/m²
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Other features
LightScribe
Yes
TV tuner integrated
No
Remote control included
No
Networking features
Gigabit Ethernet
Graphics card family
Intel
Floppy drive installed
No