HP logo

HP Pro 3120 Small Form Factor PC

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23147
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
26 Nov 2010
Warranty:
Protected by HP Services, including a 1-1-0 or 3-3-0 or 1-1-1 standard warranty. Terms and conditions vary by country and/or Business Model.
Long product name HP Pro 3120 Small Form Factor PC:

Pro 3120 Small Form Factor PC

HP Pro 3120 Small Form Factor PC:

Full strength. Half size. The HP Pro 3120 Small Form Factor PC offers multi-core technology of Intel® Core™ processors which help multitasking applications by applying processing power where it’s needed most all in a powerful, space-efficient design.

Short summary description HP Pro 3120 Small Form Factor PC:

HP Pro 3120 Small Form Factor PC

Long summary description HP Pro 3120 Small Form Factor PC:

HP Pro 3120 Small Form Factor PC

Reasons to buy
Recommended products
Loading...
Disclaimer HP Pro 3120 Small Form Factor PC WU176EA:
[1] Maximum memory capacities assume Windows 64-bit operating systems or Linux. With Windows 32-bit operating systems, memory above 3 GB may not all be available due to system resource requirements.
[3] Blu-Ray is a new technology; certain disc, digital connection, compatibility and/or performance issues may arise, and do not constitute defects in the product. Flawless playback on all systems is not guaranteed. In order for some Blu-ray titles to play, they may require a DVI or HDMI digital connection and your display may require HDCP support. HD-DVD movies cannot be played on this Desktop PC. Don’t copy copyright-protected materials.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.