location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6005
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6005 Pro Small Form Factor PC (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WU001ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631194140 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Nov 2010
Product end of life date
Bullet Points HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 240 W
  • - AMD Athlon II X2 B22 2.8 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD±RW Card reader integrated
  • - AMD Radeon HD 4200
  • - Ethernet LAN
  • - Windows 7 Professional
Warranty: Protected by HP Services, including a 1-1-1 standardTerms and conditions vary by country and/or Business Model.
Long product name HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF :
The long product name of HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon II X2 Processor B22 (2.8GHz, 2MB L2), 2GB DDR3 SDRAM, 320GB 7200 rpm SATA, 16X SATA SuperMulti LightScribe DVD+/-RW, ATI Radeon HD 4200, 22-in-1, Windows 7 Professional / Windows XP Professional
More>>>
HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF:
The official description of HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to deliver uncompromised results with energy efficiency features and the high-end capabilities you need with the latest AMD Business Class technology.

Features

Designed to deliver:
- AMD Business Class processor technology and the AMD 785G chipset provide exceptional multi-tasking performance. Invigorate your visual experience with the ATI Radeon HD 4200 graphics card and DirectX 10.1 graphics.

Improve your bottom line:
- Take advantage of AMD Cool’n’Quiet™ technology, Dynamic Voltage and Frequency Scaling, integrated side port memory, DASH 1.1 support for remote management and an optional 89% energy efficient power supply.

Drive business productivity:
- Make the most of your computing environment with integrated dual monitor support, RAID, and HP RapidDrive technology, which helps provide faster boot-up and response times as well as enhanced storage capability.

Easy to deploy and manage:
- DASH 1.1 can help you achieve smarter, more efficient control with essential remote management tasks, such as providing security patches, troubleshooting, power management, and automated system startup and shutdown.

Built to last:
- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.

Short summary description HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF:
This short summary of the HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR), 2.8 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF:
This is an auto-generated long summary of HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF based on the first three specs of the first five spec groups.

HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR). Processor frequency: 2.8 GHz, Processor family: AMD Athlon II X2, Processor model: B22. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.26 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X2
Processor model *
B22
Processor frequency *
2.8 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
AMD Radeon HD 4200
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
I/O ports
Rear: 6 USB 2.0, 1 serial port, 1 optional serial port, 1 optional parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, 1 Display Port; Front: 4 USB 2.0, audio ports
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
SFF
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Motherboard chipset
AMD 785G
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Compatible operating systems
Windows XP Professional (available through downgrade rights from Genuine Windows Vista Business), FreeDOS
Software
Bundled software
On some models only (not included with FreeDOS): HP Software Agent, HP Support Assistant, HP Systems Software Manager, HP Vision Diagnostics, HP Power Manager, HP Backup and Recovery Manager (only with Windows custom downgrade to Windows XP), Computrace Enabler for Desktops (select countries), SRS Premium Sound Software for HP Thin USB Powered Speakers (select models), Corel WinDVD (select models), DASH 1.1 Manageability Optional preloaded software, only for certain configurations: Microsoft Office 2007 Basic, Microsoft Office 2007 Personal, Microsoft Office 2007 Professional, McAfee Total Protection Anti-Virus with 60 day trial Subscription, Roxio Creator Business (select models), Firefox-HP Virtual Browser, Microsoft Office 2007 Small Business Edition, Microsoft Internet Explorer, PDF Complete
Power
Power supply *
240 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Power consumption (typical)
240 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating altitude
9144
Weight & dimensions
Width *
337 mm
Depth *
378 mm
Height *
100 mm
Weight *
7.26 kg
Packaging content
Display included *
No
Other features
Video card features
3D/2D Controller: support is fully compliant with Microsoft standard API such as Microsoft DirectX9, DirectXVA, VMR9, GDI/GDI+; OpenGL 1.4.; Integrated VGA Controller; Integrated 400 MHz RAMDAC; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; Multi-display Support: dual monitor support facilitated via one VGA port and one DisplayPort integrated on the back plane of the system board and presented as part of the rear I/O set of interfaces Integrated ATI Radeon HD 4200 Graphics <85 Hz @ 1920x1440, 75 Hz @ 2048x1536
Power requirements
Input voltage 100 – 240 / 115-230 VAC, 50/60 Hz, 47 – 63 Hz, active PFC (89% High Efficiency) Operating Voltage Range: 100 – 240 VAC; Rated Voltage Range: 115 – 230 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current 80 Plus: 4 A; System Heat Dissipation 80 Plus: Typical 315 btu/hr (79 kg-cal/hr), Maximum 1260 btu/hr (317 kg-cal/hr; Power Supply Fan: Variable speed fan, Power Consumption in ES Mode – Suspend to RAM (S3) (Instantly Available PC): <4 W
Video adapter, bus
PCI Express x16
Storage drive controller
SATA 3.5Gb/s NCQ SMART IV
Memory upgrade
8 GB
Driver LAN
Microsoft Windows 7, Genuine Windows XP Home, Genuine Windows Vista Home Basic, FreeDos, Linux
Diskette drive
Optional HP Media Card Reader 22-in-1
Storage drive type
320 GB 7200 rpm SATA 3.0 Gb/s NCQ, Smart IV 250 to 500 GB SATA 3.0-Gb/s with NCQ; optional dual drive RAID
Security features
HP Business PC Security Lock Kit, Solenoid Hood Lock / Sensor
TV tuner integrated
No
Remote control included
No
Operating temperature (T-T)
50 - 95 °F
Drive bays
1 external 13,3 cm (5.25"), 1 external 8,9 cm (3.5") 1 internal 8,9 cm (3.5")
Expansion slots
1 low profile PCI, 2 low profile PCI Express x1, 1 low profile PCI Express x16
Audio included
Integrated High Definition audio with Realtek ALC261 codec, internal PC speaker
Security management description
Integrated 1.2 TPM Embedded Security Chip (except for Russia); HP Business PC Security Lock Kit, Solenoid Hood Lock / Sensor
Networking features
Gigabit Ethernet
Keyboard type
HP PS/2 Standard Keyboard
Pointing device
HP PS/2 Optical Scroll Mouse
Weight (imperial)
Starting at 16.0 lb
HDD controller type
SATA (7200 rpm)
Maximum HDD capacity
500 GB
Minimum storage drive space
250 GB
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 13:29:54
Uk has collected 5 expert reviews for HP Compaq Pro Compaq 6005 Pro Small Form Factor PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
technogog.com
Updated:
2015-09-10 17:55:00
Today for review I’ve got a product that I found rather interesting, it’s an ultraslim computer that has holes in it to match those on your monitor, yes the computer can actually be mounted to the back of your monitor turning in into an all-in-one basi...
Good Runs quiet even under load, Built in speaker, Built in wireless, Can be attached to monitor, Small and portable, Runs cool...
Bad Not exactly the greatest performance when it comes to gaming, Only displayport and VGA connections...
Bottom line The HP Compaq 6005 Pro Ultraslim is a unique computer that offers a lot to the right person.If you’re looking for a small form factor computer that will handle most of your everyday needs then you don’t have to look any farther than this really. It do...
90%
hardwarecentral.com
Updated:
2015-09-10 17:55:00
A racing stripe would be nice. Or maybe a hood ornament or custom paint job or a sticker somewhere. Anything to indicate that the black-cased Compaq 6005 Pro isn't the generic desktop PC it appears to be -- that it's unabashed overkill for an employe...
87%
infoworld.com
Updated:
2015-09-10 17:55:00
If size is the compelling factor for your next system purchase, then you aren't going to find a faster, "smaller" value PC than HP's Compaq 6005 Pro. However, you can achieve better performance, ample connectivity, more...
90%
maximumpc.com
Updated:
2015-09-10 17:55:00
HP packs power and storage into a small, power-sipping package Featuring a microATX motherboard the HP Compaq 6005 Small Form Factor PC is relatively svelte, measuring 13.3 inches by 14.90 inches square and less than four inches tall. (Note: HP also se...
Good Compact; lots of inputs; efficient; threeyear warranty; SSD storage; quiet.
Bad Uninspired appearance; harddrive performance will likely slow over time; a little pricey.
80%