location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Windows 7 Professional, 64-bit, Restore, DVD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Windows 7 Professional, 64-bit, Restore, DVD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WT808AV
Category:
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 07:25:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Windows 7 Professional, 64-bit, Restore, DVD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Disk Kit
  • - Language version: French
  • - 64-bit computing
  • - Minimum storage drive space: 16 GB
  • - Minimum RAM: 1 GB
  • - Minimum processor speed: 1 GHz
Long product name HP Windows 7 Professional, 64-bit, Restore, DVD :
The long product name of HP Windows 7 Professional, 64-bit, Restore, DVD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows 7 Professional, 64-bit, Restore Media, DVD, FRE
More>>>
HP Windows 7 Professional, 64-bit, Restore, DVD:
The official description of HP Windows 7 Professional, 64-bit, Restore, DVD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Windows 7 Professional
Work anywhere more easily and securely
If you use your PC for work, you'll want Windows 7 Professional. It can help you be more productive and protect the critical information you need to work with. Many routine tasks just take a couple of clicks, so you can spend less time setting up projectors, printers, and networks. Enhanced backup options can help you protect your hard work with automatic backups to your home or business network. And with Windows XP Mode, you can use most of your Windows XP programs in Windows 7.

Work anywhere easier
- Find and connect to networks in just three clicks;
- Automatically connect to your preferred network printer with Location Aware Printing;
- Give presentations more professionally with easy projector connection and special display settings;
- Keep using most business programs with Windows XP Mode.

Work more securely
- Help safeguard your work with automatic backups, including network backups;
- File encryption can help keep confidential information secure on PCs with more than one user;
- Assistance features, such as Windows Troubleshooting, reduce the need for outside support;
- Use Problem Steps Recorder to create training tools or to document problems requiring outside support.

Relax a little
- Use Windows Media Center to access all your entertainment;
- Play amazingly realistic games with DirectX 11.

Short summary description HP Windows 7 Professional, 64-bit, Restore, DVD:
This short summary of the HP Windows 7 Professional, 64-bit, Restore, DVD data-sheet is auto-generated and uses the product title and the first six key specs.

HP Windows 7 Professional, 64-bit, Restore, DVD, Disk Kit, French, 16 GB, 1 GB, 1 GHz, 2048 MB

Long summary description HP Windows 7 Professional, 64-bit, Restore, DVD:
This is an auto-generated long summary of HP Windows 7 Professional, 64-bit, Restore, DVD based on the first three specs of the first five spec groups.

HP Windows 7 Professional, 64-bit, Restore, DVD. Software type: Disk Kit, Language version: French. Minimum storage drive space: 16 GB, Minimum RAM: 1 GB, Minimum processor speed: 1 GHz. Media type: DVD

License
Software type *
Disk Kit
Language version *
French
System requirements
Minimum storage drive space
16 GB
Minimum RAM
1 GB
Minimum processor speed
1 GHz
Recommended RAM
2048 MB
System requirements
Recommended storage drive space
20 GB
Optical drive required
Yes
Architecture support
64-bit computing *
Yes
Features
Media type
DVD