location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Esteem Value Case 40.6 cm (16") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Esteem Value Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WT563AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631110829 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:31:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Warranty: 1 year limited
Long product name HP Esteem Value Case 40.6 cm (16") Messenger case Black :
The long product name of HP Esteem Value Case 40.6 cm (16") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Esteem Value Case - 40.6 cm (16")
More>>>
HP Esteem Value Case 40.6 cm (16") Messenger case Black:
The official description of HP Esteem Value Case 40.6 cm (16") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Esteem Value Case - 40,6 cm (16") is a value notebook bag with an interior padded, Velcro-secured notebook compartment, practical storage compartments and pockets and a comfortable, adjustable shoulder strap.
- When you’re out and about, you need a notebook bag that’s light, padded and practical. The HP Esteem Value Case - 40.6 cm (16") is the low-cost solution, with interior padding, separate compartments and pockets for easy access to keys and tickets.
- Why feel weighed down? The beautifully designed nylon HP Esteem Value Case - 40.6 cm (16") has superior interior padding to help keep your laptop safe, but its comfortable, padded adjustable shoulder strap lightens the load when you’re on the move.
- Get instant access to your stuff – when you need it. There's a notebook compartment, a separate storage compartment with card holders, pen loops and pockets for your phone, documents and cables, and two front pockets for phone, keys and tickets.
- Protect your notebook from the bumps and scratches of everyday life. This value notebook bag has an interior-padded secure compartment to keep it safe – and a padded adjustable shoulder strap to protect your shoulders, too.

Short summary description HP Esteem Value Case 40.6 cm (16") Messenger case Black:
This short summary of the HP Esteem Value Case 40.6 cm (16") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Esteem Value Case, Messenger case, 40.6 cm (16"), 640 g

Long summary description HP Esteem Value Case 40.6 cm (16") Messenger case Black:
This is an auto-generated long summary of HP Esteem Value Case 40.6 cm (16") Messenger case Black based on the first three specs of the first five spec groups.

HP Esteem Value Case. Case type: Messenger case, Maximum screen size: 40.6 cm (16"). Weight: 640 g

Features
Compatibility
Compaq Mini CQ10-500 Compaq Mini CQ10-700 Compaq Presario CQ56-100 Compaq Presario CQ56-200 HP ENVY 14-1100 HP ENVY 14-1100 HP ENVY 14-1200 HP G62-400 HP G62-b00 HP Mini 110-3100 HP Mini 110-3600 HP Mini 210-2000 HP Mini 210-2200 HP Pavilion dm1-3100 HP Pavilion dm4-1100 HP Pavilion dm4-1300 HP Pavilion dv3-4100 HP Pavilion dv3-4300 HP Pavilion dv6-3100 HP Pavilion dv6-3300 HP Pavilion dv6-6000 HP Pavilion g6-1000 HP TouchSmart tm2-2100
Maximum screen size *
40.6 cm (16")
Features
Case type *
Messenger case
Product main colour *
Black
Country of origin
China
Weight & dimensions
Width
410 mm
Depth
295 mm
Height
80 mm
Weight
640 g
Other features
Display diagonal
40.6 cm (16")