location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WT429AA computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT429AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WT429AA#ABH
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP WT429AA computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 28 W
Warranty: Protected by HP, including a 1 year parts and 1 year labor (1/1/0) standard limited
Long product name HP WT429AA computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black :
The long product name of HP WT429AA computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2310ei 58.4cm (23") Ultra-Slim LED Backlit 1920 x 1080, 300 cd/m², 1 DVI-D; 1 DisplayPort
More>>>
HP WT429AA computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
The official description of HP WT429AA computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP introduces the HP 2310ei 58.4 cm (23") LED Backlit LCD Monitor - a new 58.4 cm (23") business monitor that blends contemporary design and environmental features in a monitor that is built to handle your business demands.

Thin is in
- The HP 2310ei, 58.4 cm (23") diagonal LED backlit LCD monitor is one of HP’s largest and thinnest business displays with an ultra-contemporary, high-gloss black exterior that is less than an inch thick.

‘Go Green’ with White LEDs
- The HP 2310ei provides more than just visual appeal. It also incorporates environmental features and performance specifications that can benefit your business and the environment.

Modern technology that performs
- Bring images to life with a16:9 aspect ratio screen that displays full HD resolution. Add in 8,000,000:1 dynamic contrast ratio on a BrightView panel and experience improved readability without a reduction in contrast.

Short summary description HP WT429AA computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the HP WT429AA computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP WT429AA, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP WT429AA computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP WT429AA computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP WT429AA. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
No
Ergonomics
Cable lock slot *
No
Swivel angle range
-180 - 180°
Tilt angle range
-5 - 25°
Ergonomics
LED indicators
Power
Power
Power consumption (typical) *
28 W
Power consumption (standby) *
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
558 mm
Depth (with stand)
149 mm
Height (with stand)
418 mm
Width (without stand)
558 mm
Depth (without stand)
36 mm
Height (without stand)
349 mm
Weight (without stand)
4.3 kg
Packaging content
Cables included
AC, DVI
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 22:37:21
Uk has collected 5 expert reviews for HP WT429AA computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%