location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 620 + 620 (WT092EA) Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
620 + 620 (WT092EA)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WT249EA_WT092EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 620 + 620 (WT092EA) Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® Dual-Core T4500 2.3 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 5.3 h
  • - Windows 7 Home Premium 64-bit
Long product name HP 620 + 620 (WT092EA) Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium :
The long product name of HP 620 + 620 (WT092EA) Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium T4500 (2.30GHz, 1MB L2, 800MHz), 15.6" LED HD Anti-Glare (1366 x 768), 2GB DDR3 SDRAM, 320GB 5400 rpm SATA II, DVD+/-RW SuperMulti DL LightScribe, Intel GMA 4500MHD, 802.11b/g/n Bluetooth 2.1+EDR, 2MP webcam, Windows 7 Home Premium 64 + 620 (WT092EA)
More>>>
HP 620 + 620 (WT092EA) Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium:
The official description of HP 620 + 620 (WT092EA) Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You shouldn’t have to compromise on performance just because you’re looking for value. Powered with Intel processors, 39,6 cm (15.6") diagonal HD 1 display and wireless technologies and 2MP webcam, the HP 620 Notebook is your link to the world.

Features

Durable, stylish and affordable
- Energy-efficient 39,6 cm (15.6") diagonal, LED-backlit HD display features HP’s Panel Protection System, protecting it from scruffs and scratches, especially when on the move.
- Go in style with a clean professional architectural linear design featuring a stone-colored, microfiber pattern texture which is highly smudge resistant.
- Have peace of mind with the spill-resistant, full-size keyboard and DriveGuard protection on the hard drive.

Features to get the job done
- Get down to work with word processing, spreadsheets and presentation tools with included trial version of Corel® Home Office software suite.
- Display high-definition video and audio when connecting your notebook PC to an external monitor or HD TV.
- Controlling video or audio files is simplified using new multimedia controls integrated into the keyboard.
- Get face-to-face in meetings or with friends using the built-in 2MP webcam and microphone.

Ready for the on-the-go user
- Wireless connectivity options Wi-Fi CERTIFIED™ WLAN and Bluetooth®.
- Recharge the primary battery up to 90% in 90 minutes with HP Fast Charge.

Security and support you need
- Maintain PC performance and resolve problems thanks to the automated HP Support Assistant.
- Protect hard drive from unauthorized access—even if it’s removed from the laptop—with HP DriveLock.

Short summary description HP 620 + 620 (WT092EA) Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium:
This short summary of the HP 620 + 620 (WT092EA) Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP 620 + 620 (WT092EA), Intel® Pentium® Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP 620 + 620 (WT092EA) Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium:
This is an auto-generated long summary of HP 620 + 620 (WT092EA) Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP 620 + 620 (WT092EA). Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 2.36 kg

Design
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Dual-Core
Processor model *
T4500
Processor cores
2
Processor threads
2
Processor frequency *
2.3 GHz
Processor cache
1 MB
Processor cache type
Smart Cache
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Thermal Design Power (TDP)
35 W
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA II
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
HD Audio
Number of built-in speakers
1
Network
Wi-Fi
Yes
Networking features
Ethernet, Fast Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® GL40 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor code
SLGZC
Embedded options available
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
42925
Battery
Number of battery cells
6
Battery life (max)
5.3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
371.8 mm
Depth
249.6 mm
Height (front)
2.75 cm
Weight *
2.36 kg
Other features
LightScribe
Yes
Infrared data port
No
Graphics card family
Intel
Display
LCD
Modem type
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:04:19
Uk has collected 7 expert reviews for HP 620 + 620 (WT092EA) Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-08-17 14:04:19
While HP's EliteBook, ProBook and Compaq laptops are its flagship business models, it also offers more affordable corporate machines, such as the 620. Built for basic office use, it has a lot to offer, but is let down here by a significant design flaw...
Good Decent performance, Hard drive, Connectivity...
Bad Weak graphics performance, Keyboard design...
70%
notebookcheck.net
Updated:
2011-08-17 14:04:18
Candidates that basically represent solid 15.6 inch devices are found in HP's business range, HP 620 . These are the manufacturer's lowest priced devices based on 2008 Penryn processors. We've had the optically identical HP 625 ( AMD Athlon II P320 ) in r...
Good AR coated TFT, ExpressCard 34 & modem, Solid case, Resistant surfaces, Good battery life, Lowe power consumption, Low system noise in office mode, Clearly arranged key layout...
Bad Inaccurate typing feel, Mouse keys with poor feedback, Contrast weak TFT, High system noise under load...
Bottom line HP 620 WT092EA Matt and inexpensive companion for the summer and for simple office tasksHewlett Packard has already had a 15.6 incher with basic office equipment in its program for a while. A matt TFT, a high-end and stable case, a good keyboard layout an...
80%