location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4720s + 625 Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4720s + 625
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WT156EA+XN819EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 4720s + 625 Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-460M 2.53 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB
  • - AMD Radeon HD 4330 Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 6 h
  • - Windows 7 Professional 64-bit
Long product name HP ProBook 4720s + 625 Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Professional :
The long product name of HP ProBook 4720s + 625 Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-460M (2.53GHz, 3MB L3), 17.3" LED HD+ Anti-Glare (1600 x 900), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA II, Blu-ray ROM DVD+/-RW SuperMulti DL LightScribe, ATI Mobility Radeon HD 4330, Broadcom 802.11b/g/n, Bluetooth 2.1+EDR, 2MP webcam, Windows 7 Professional 64 + 625 Notebook PC (XN819EA)
More>>>
HP ProBook 4720s + 625 Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Professional:
The official description of HP ProBook 4720s + 625 Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take care of business with the stylish, affordable HP ProBook 4720s Notebook PC. This power-packed notebook has a 43,9 cm (17.3") HD+ display, a spill-resistant keyboard and numeric keypad, and wireless connectivity options for on-the-go professionals.

Features

- 43,9 cm (17.3") diagonal display with new brushed-aluminum design, sophisticated caviar color—for good looks and durability
- Wireless connectivity options—Wi-Fi CERTIFIED™ WLAN and Bluetooth®
- Enjoy the included ArcSoft TotalMedia Suite that allows you to play, edit and create video and audio files
- Choice of powerful, energy-efficient 2010 Intel® Core™ i3 and i5 processors for extra performance when you need it most
- Access e-mail, calendars, contacts and websites without waiting to boot up using HP QuickLook 3 and HP QuickWeb
- Enhanced security with HP ProtectTools software, optional HP Fingerprint Sensor, and Face Recognition for logging into Windows® and websites
- HP Power Assistant lets you conserve power, stretch battery run-time, accurately monitor your reported power needs and report workforce power consumption.

Short summary description HP ProBook 4720s + 625 Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Professional:
This short summary of the HP ProBook 4720s + 625 Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4720s + 625, Intel® Core™ i5, 2.53 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP ProBook 4720s + 625 Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Professional:
This is an auto-generated long summary of HP ProBook 4720s + 625 Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Professional based on the first three specs of the first five spec groups.

HP ProBook 4720s + 625. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 4330. Operating system installed: Windows 7 Professional. Weight: 2.97 kg

Design
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-460M
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 4330
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HD Audio
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® HM57 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC22
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50179
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
6 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
411 mm
Depth
266 mm
Height (front)
2.82 cm
Weight *
2.97 kg
Other features
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 09:47:13
Uk has collected 18 expert reviews for HP ProBook 4720s + 625 43.9 cm (17.3") HD+ Intel® Core™ i5 i5-460M 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-07 09:47:02
If HP's high-end EliteBooks are beyond your budget, the company's ProBook range offers a more affordable alternative — while still generally delivering good build quality and stylish looks. ProBooks range from 13.3in. ultraportables right up to the mas...
Good Huge screen, Plenty of ports and connectors, Lots of configurations available, Good performance and battery life...
Bad Screen resolution could be higher, Too much flex in the screen lid, Heavy...
Bottom line The HP ProBook 4720s sits in a small niche: there simply isn't much demand for general-purpose business notebooks with 17.3in. screens (as opposed to specialist high-performance portable workstations like Lenovo's ThinkPad W701). Large and heavy, the P...
78%
trustedreviews.com
Updated:
2011-08-07 09:47:02
Stunning examples like the Dell Latitude E4200 aside, not too many manufacturers make business laptops that ooze a sense of class. HP is one of those few, however, and laptops in its ProBook range generally look and feel like premium products. Case in poi...
80%
itpro.co.uk
Updated:
2012-12-04 07:36:32
Most laptops aimed at businesses look rather staid and boring, but the HP ProBook 4720s is surprisingly stylish. The brown metal wrist rest, lid and speaker grille look great and blend in well with the rest of the black plastic construction. It's a bit chunky, but it feels...
Bottom line The ProBook looks great and has some useful security features. We were impressed by its battery life, but its weight means this isn't much of an advantage. This, in addition to the poorly designed touchpad as well as a miserly amount of RAM and hard di...
67%
expertreviews.co.uk
Updated:
2012-12-04 07:36:32
Most laptops aimed at businesses look rather staid and boring, but the HP ProBook 4720s is surprisingly stylish. The brown metal wrist rest, lid and speaker grille look great and blend in well with the rest of the black plastic construction. It's a bit...
Bottom line The HP ProBook 4720s looks great and has surprisingly long battery life, but it's short on RAM and hard disk space at this price...
80%
notebookcheck.net
Updated:
2011-08-07 09:47:00
But a ProBook is not always necessarily a ProBook. The manufacturer HP for example provides the 6550b , the 6555b , and the 6540b , for hardened austere business professionals. In these cases most interfaces as well as a docking port are included, and the...
Good TFT nonreflective, Good key feedback, ExpressCard34 & eSATA, Good application performance with a fast HDD, Good run times, Cool case, Several security tools...
Bad Droning 7200rpm HDD, Loud under load, Stubborn ClickPad, Glossy key surroundings, Unfavorable positioning of interfaces, No docking port, Small color space...
Bottom line The HP ProBook 4720s - WT237EA/WS912EA doesn't seem to know exactly where it wants to go. With the ProBook in its name it actually alludes to full fledged business features, together with a high level of day to day suitability. What we have discovered th...
82%
technogog.com
Updated:
2011-08-07 09:47:02
Today for review I’ve got another notebook from HP, the ProBook 4720s. This notebook could be called business frugal, as it’s their business class of notebooks but it’s less costly than others. The design of it is very classy with it’s stylish brushed...
Good Looks great, Fast, Nice keyboard, Well made...
Bad audio, Track pad is weird, Battery life not the greatest...
Bottom line If you’re looking for a nice looking business centric laptop then you can’t go wrong with the ProBook 4720s I’m sure. It has a very professional look and feel to it, that’s sure to please anyone. The performance is very good overall and I’m impressed...
80%
hardwaregeeks.com
Updated:
2011-08-07 09:47:05
It’s been a year and a few months since HP announced the very first ProBook back in April 2009 and it has quickly become one of the best business notebooks on the market. Honestly I think it is also one of the best Notebooks for consumers as well and...
0%
notebookreview.com
Updated:
2011-08-07 09:47:08
The HP ProBook 4720s is a new 17-inch notebook aimed at small and medium business users. Replacing the older 4710s, this model adds the newer Intel Core i3 and i5 processors with ATI Radeon 4350 dedicated graphics. Read on to see how well it holds u...
Good Very good battery life, Good performance boost over older 4710s, Better build quality than previous generation...
Bad Not easy to upgrade, One hotspot on the bottom...
Bottom line The HP ProBook 4720s is a worthy replacement for the older 4710s. Performance increased with the newer Intel Core i5 processor over the older Core 2 Duo, and the newer ATI Radeon 4350 gave a small bump in speed over the previous 4330. The two most important changes are the newer metal screen cover and the significantly improved battery life. Compared to the older plastic lid, the new metal cover...
70%
hardwarecentral.com
Updated:
2011-08-07 09:47:10
Laptops designed to push desktops off the desk have come a long way from the behemoths of bygone times. A case in point: the ProBook 4720s ($1,059 as tested), a slick black beauty that can actually be used comfortably in a lap. While 6.6 pounds may n...
87%
Laptopmag.com
Updated:
2011-08-07 09:47:12
Made for business users on a budget looking for a big screen and enough performance to last the next few years, HP’s 4720s is the newest 17-inch member of the company’s popular ProBook line. With a snappy Core i5 CPU, discrete graphics, a high-res 1600...
Good Strong graphics performance, Powerful security software, Solid battery Life...
Bad Inaccurate touchpad, Pixilated, noisy video...
Bottom line This affordable 17-inch powerhouse for small businesses combines good performance and discrete graphics, but its touchpad could be better.
70%
fudzilla.com
Updated:
2012-12-04 07:36:32
HP is no stranger to the business-laptop market and its ProBook series lappies have been a staple of many small businesses and corporate users for years now. The 17-inch 4720s was introduced last year and it’s aimed at no-nonsense users who need a seri...
Bottom line HP’s ProBook 4720s delivers good performance in a stylish package at a very reasonable price tag. There’s really not much more one could ask for.Intel’s Core i3 380M is relatively fast and despite its 35W TDP rating, it’s pretty cool and doesn’t suck u...
0%