location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 5320m Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Espresso

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 5320m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS992EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Nov 2011
Product end of life date
Bullet Points HP ProBook 5320m Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Espresso
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Espresso
  • - Intel® Core™ i3 i3-350M 2.26 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 6.5 h
  • - Windows 7 Professional 32-bit
Warranty: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook 5320m Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Espresso :
The long product name of HP ProBook 5320m Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Espresso. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-350M (2.26GHz, 3MB L3), 13.3" LED HD (1366 x 768), 2GB DDR3 SDRAM, 320GB 7200 rpm SATA II, Intel HD, Broadcom 802.11b/g/n, Bluetooth 2.1+EDR, 2 MP webcam, Windows 7 Professional 32
More>>>
HP ProBook 5320m Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Espresso:
The official description of HP ProBook 5320m Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Espresso as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full performance notebook on a ultrathin 2,3 cm design, featuring a 33,7 cm (13.3") diagonal HD LED display.

Features

- Style-conscious professionals will enjoy the sleek brushed-aluminum design on top and the durable, magnesium-alloy chassis
- Get vivid images with a 33,7 cm (13.3") diagonal HD LED-backlit BrightView or anti-glare display, or connect to an external display via DisplayPort or VGA
- Choose a powerful Intel® Core™ i3 or i5 processor, with Hyper-Threading Technology —i5 processors also include Intel Turbo Boost technology. Celeron ultra-low voltage option is also available
- Extensive wireless connectivity options—WWAN, Wi-Fi CERTIFIED™ WLAN and Bluetooth®
- Easy to use Security Wizard for HP ProtectTools allows to setup an extremely strong security policy with 3 clicks for user's peace of mind. HP PowerAssistant will help users to control and optimize power consumption of the new HP ProBook 5320m
- Eliminate the need to remember user name and passwords with Face Recognition for HP Protect Tools and the optional HP Fingerprint Sensor for easy log in authentication
- ENERGY STAR® qualified and EPEAT Silver Registered this notebook is BFR/PVC-free and 90% recyclable or recoverable by weight

Short summary description HP ProBook 5320m Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Espresso:
This short summary of the HP ProBook 5320m Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Espresso data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 5320m, Intel® Core™ i3, 2.26 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP ProBook 5320m Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Espresso:
This is an auto-generated long summary of HP ProBook 5320m Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Espresso based on the first three specs of the first five spec groups.

HP ProBook 5320m. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Espresso. Weight: 1.72 kg

Design
Product colour *
Espresso
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-350M
Processor cores
2
Processor threads
4
Processor frequency *
2.26 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Memory upgrade
4 GB
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Total HDDs capacity
320 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
HD Audio
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® HM57 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
32-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBPL
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43529
Conflict-Free processor
No
Battery
Battery life (max)
6.5 h
Battery recharge time
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
328 mm
Depth
221 mm
Height (front)
2.35 cm
Weight *
1.72 kg
Other features
Infrared data port
No
Graphics card family
Intel
Display
LCD
TV-in port
No
HDD controller type
SATA II (7200 rpm)
Maximum HDD capacity
500 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 11:47:31
Uk has collected 11 expert reviews for HP ProBook 5320m 33.8 cm (13.3") Intel® Core™ i3 i3-350M 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Espresso and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 11:47:31
Product Code: WS996EA Sub-notebook or ultraportable, the HP ProBook 5320m deserves recognition is a very tidy, long-lived and powerful compact business notebook computer If you were to pigeonhole an ultraportable model as ‘laptop weighing under 1.8kg...
Bottom line This is not a cheap 13in notebook, but it is one whose standards of build quality and internal components are a step above most consumer laptops. An admirable condensation of high performance, long battery life and upmarket construction lets the HP Pr...
80%
v3.co.uk
Updated:
2011-08-17 11:47:31
The ProBook 5320m marks yet another addition to HP's ever-increasing business notebook range. It’s a lightweight device that combines high-end functionality and a sleek design.There are various versions of the laptop, with prices starting from £639 + V...
Good Highly portable and attractive design; fast hard drive; decent processor...
Bad Poor battery life, Rating:...
Bottom line The ProBook 5320m benefits from a solid and good-looking chassis, with a highly-usable keyboard and trackpad. It also comes with decent core specifications, allowing it to be used for a multitude of business-related tasks. However, its portable nature...
60%
trustedreviews.com
Updated:
2011-08-17 11:47:31
Having recently checked out the 17.3in HP ProBook 4720s to suit those wanting a desktop replacement or large screen business laptop, we're now taking a look at the other end of the scale: the ultraportable, 13.3in ProBook 5320m. Despite generally only dem...
Good Spill-resistant keyboard, Well-situated touchpad, Classy design...
Bad Tinny speakers, Average viewing angles, Mediocre image quality...
80%
itpro.co.uk
Updated:
2011-08-17 11:47:31
The ProBook 5320m is HP's latest ultra-portable laptop aimed at businesses. Despite this, it's surprisingly stylish. The brown brushed metal and black plastic design resembles a more compact version of HP's larger, heavier ProBooks such as the 4720s...
Bottom line HP's ProBook 5320m isn't perfect. We wish the screen was brighter and the touchpad buttons felt more responsive. We can forgive these faults though, since the 5320m has long battery life, a comfortable keyboard and fast applications performance all at...
100%