location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WS097AA graphics card NVIDIA Quadro 6000 6 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS097AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS097AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631072950 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2013
Product end of life date
Bullet Points HP WS097AA graphics card NVIDIA Quadro 6000 6 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro 6000 6 GB GDDR5
  • - 2560 x 1600 pixels 384 bit PCI Express x16
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.0
Warranty: The NVIDIA Quadro 6000 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP WS097AA graphics card NVIDIA Quadro 6000 6 GB GDDR5 :
The long product name of HP WS097AA graphics card NVIDIA Quadro 6000 6 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro 6000 6 GB GDDR5 384-bit, PCI-E 2.0 x16, 2560 x 1600, 1x DVI-I, 2x DisplayPort, 1x Stereo, CUDA
More>>>
HP WS097AA graphics card NVIDIA Quadro 6000 6 GB GDDR5:
The official description of HP WS097AA graphics card NVIDIA Quadro 6000 6 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quadro Scalable Geometry Engine dramatically improves performance across a broad range of CAD, DCC and scientific applications, enabling your work to flow interactively with models and scenes that are an order of magnitude more complex than ever before.
- Quadro Scalable Geometry Engine dramatically improves performance across a broad range of CAD, DCC and scientific applications, enabling your work to flow interactively with models and scenes that are an order of magnitude more complex than ever before.
- Quadro GPU Tessellation Engine for OpenGL 4.0 and DirectX11 with Shader Model 5.0, automatically generates finely detailed geometry for cinematic quality environments and scenes without sacrificing performance.
- Industry's Largest Graphics Memory with up to 6 GB of fast GDDR5 memory, enables interactivity on larger projects than ever before.
- Highest Quality Visual Fidelity for the Discerning Professional is enabled by a rich, 30-bit color engine that enables vivid image quality with the broadest dynamic range of over one billion colors. Dramatically reduce visual aliasing artifacts with up to 128X full-scene antialiasing (FSAA).
- NVIDIA CUDA™ Parallel Computing Architecture enables real-time simulation, analysis, and visualization of large 4D datasets and models.

Short summary description HP WS097AA graphics card NVIDIA Quadro 6000 6 GB GDDR5:
This short summary of the HP WS097AA graphics card NVIDIA Quadro 6000 6 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP WS097AA, Quadro 6000, 6 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP WS097AA graphics card NVIDIA Quadro 6000 6 GB GDDR5:
This is an auto-generated long summary of HP WS097AA graphics card NVIDIA Quadro 6000 6 GB GDDR5 based on the first three specs of the first five spec groups.

HP WS097AA. Graphics processor family: NVIDIA, Graphics processor: Quadro 6000. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
Quadro 6000
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Stream processors
448
Memory
Discrete graphics card memory *
6 GB
Graphics card memory type *
GDDR5
Memory bus *
384 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
DisplayPorts quantity *
2
DVI ports quantity
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.0
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Weight & dimensions
Length
248.9 mm
Height
111.2 mm
Other features
Mac compatibility
No
HDMI
No
Graphics card interface
Duálny slot
Country Distributor
United Kingdom 2 distributor(s)